Kipp & Zonen, Inc. Pyranometer CMP3

Description
ISO 9060 Second Class No change of desiccant for 10 years Low cost radiometer for accurate routine measurements Weatherproof cable connector Easy way of leveling the instrument Two CMP3s can form an albedometer 5 year warranty (*) The CMP3 pyranometer is an instrument for measuring the solar irradiance. The thermopile sensor construction measures the solar energy that is received from the total solar spectrum and the whole hemisphere (180 degrees field of view). The output is expressed in Watts per meter square. The CMP3 pyranometer is designed for continuous indoor and outdoor use. The CMP3 pyranometer (ISO 9060:1990 Second Class) is intended for shortwave global solar radiation measurements in the spectral range from 300 to 2800 nm. The thermopile detector measures irradiance up to 2000 W/m² with response time <18 seconds and typical sensitivity 10 µV/W/m² that varies less than 5 % from -10 ºC to +40 ºC. Operating temperature range is -40 ºC to +80 ºC and the stability is better than 1 % per year. The CMP3 pyranometer features a snap-on white sun shield, integrated leveling and a weatherproof connector which is supplied pre-wired with 10 m of signal cable for simple installation. An optional mounting rod and longer cable lengths are available. Two CMP 3s can easily be mounted back-to-back to make a low-cost albedometer. The Pyranometer does not require any power, it supplies a low voltage of 0 to 20mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20mA signal is required, the AMPBOX is the perfect solution. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension
Datasheet
Description
ISO 9060 Second Class No change of desiccant for 10 years Low cost radiometer for accurate routine measurements Weatherproof cable connector Easy way of leveling the instrument Two CMP3s can form an albedometer 5 year warranty (*) The CMP3 pyranometer is an instrument for measuring the solar irradiance. The thermopile sensor construction measures the solar energy that is received from the total solar spectrum and the whole hemisphere (180 degrees field of view). The output is expressed in Watts per meter square. The CMP3 pyranometer is designed for continuous indoor and outdoor use. The CMP3 pyranometer (ISO 9060:1990 Second Class) is intended for shortwave global solar radiation measurements in the spectral range from 300 to 2800 nm. The thermopile detector measures irradiance up to 2000 W/m² with response time <18 seconds and typical sensitivity 10 µV/W/m² that varies less than 5 % from -10 ºC to +40 ºC. Operating temperature range is -40 ºC to +80 ºC and the stability is better than 1 % per year. The CMP3 pyranometer features a snap-on white sun shield, integrated leveling and a weatherproof connector which is supplied pre-wired with 10 m of signal cable for simple installation. An optional mounting rod and longer cable lengths are available. Two CMP 3s can easily be mounted back-to-back to make a low-cost albedometer. The Pyranometer does not require any power, it supplies a low voltage of 0 to 20mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20mA signal is required, the AMPBOX is the perfect solution. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pyranometer - CMP3 - Kipp & Zonen, Inc.
Bohemia, NY, United States
Pyranometer
CMP3
Pyranometer CMP3
ISO 9060 Second Class No change of desiccant for 10 years Low cost radiometer for accurate routine measurements Weatherproof cable connector Easy way of leveling the instrument Two CMP3s can form an albedometer 5 year warranty (*) The CMP3 pyranometer is an instrument for measuring the solar irradiance. The thermopile sensor construction measures the solar energy that is received from the total solar spectrum and the whole hemisphere (180 degrees field of view). The output is expressed in Watts per meter square. The CMP3 pyranometer is designed for continuous indoor and outdoor use. The CMP3 pyranometer (ISO 9060:1990 Second Class) is intended for shortwave global solar radiation measurements in the spectral range from 300 to 2800 nm. The thermopile detector measures irradiance up to 2000 W/m² with response time <18 seconds and typical sensitivity 10 µV/W/m² that varies less than 5 % from -10 ºC to +40 ºC. Operating temperature range is -40 ºC to +80 ºC and the stability is better than 1 % per year. The CMP3 pyranometer features a snap-on white sun shield, integrated leveling and a weatherproof connector which is supplied pre-wired with 10 m of signal cable for simple installation. An optional mounting rod and longer cable lengths are available. Two CMP 3s can easily be mounted back-to-back to make a low-cost albedometer. The Pyranometer does not require any power, it supplies a low voltage of 0 to 20mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20mA signal is required, the AMPBOX is the perfect solution. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension
  • ISO 9060 Second Class
  • No change of desiccant for 10 years
  • Low cost radiometer for accurate routine measurements
  • Weatherproof cable connector
  • Easy way of leveling the instrument
  • Two CMP3s can form an albedometer
  • 5 year warranty (*)

The CMP3 pyranometer is an instrument for measuring the solar irradiance. The thermopile sensor construction measures the solar energy that is received from the total solar spectrum and the whole hemisphere (180 degrees field of view). The output is expressed in Watts per meter square. The CMP3 pyranometer is designed for continuous indoor and outdoor use.

The CMP3 pyranometer (ISO 9060:1990 Second Class) is intended for shortwave global solar radiation measurements in the spectral range from 300 to 2800 nm. The thermopile detector measures irradiance up to 2000 W/m² with response time <18 seconds and typical sensitivity 10 µV/W/m² that varies less than 5 % from -10 ºC to +40 ºC.

Operating temperature range is -40 ºC to +80 ºC and the stability is better than 1 % per year.

The CMP3 pyranometer features a snap-on white sun shield, integrated leveling and a weatherproof connector which is supplied pre-wired with 10 m of signal cable for simple installation. An optional mounting rod and longer cable lengths are available. Two CMP 3s can easily be mounted back-to-back to make a low-cost albedometer.

The Pyranometer does not require any power, it supplies a low voltage of 0 to 20mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20mA signal is required, the AMPBOX is the perfect solution.

(*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension

Supplier's Site Datasheet

Technical Specifications

  Kipp & Zonen, Inc.
Product Category Weather Instruments
Product Number CMP3
Product Name Pyranometer
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 300 to 2800 nm (3000 to 28000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1232218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Features Battery Powered
View Details
Environmental Tester - PCE-EM 888 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed; Measures solar Radiation; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Instrument Display Options Video Display (CRT etc.)
Features Battery Powered
View Details
Pyrheliometer - SHP1 - Kipp & Zonen, Inc.
Kipp & Zonen, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
View Details
Smart Weather All-in-one Sensor - WS503-UMB - LufftUSA
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures solar Radiation; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Interface Options Digital Serial
View Details