Kipp & Zonen, Inc. UV Radiometer SUV5

Description
For monitoring of ‘total UV’ irradiance Excellent linearity and directional response Active temperature correction from -40°C to +80°C No change of desiccant for 10 years RS-485 Modbus® communication 5 year warranty (*) SUV5 is a general-purpose instrument for applications in meteorology, for material testing, for monitoring of lamps and for use in ageing tests in solar simulators. The high quality dome and diffuser give optimized directional response. An optical filter provides sensitivity to combined UVA and UVB irradiance, as shown in the graph below. The photodiode generates a voltage output linearly proportional to the UV intensity. SUV5 is not suitable for the measurement of specific parts of the UV spectrum such as UVA, UVB or UVE / UV Index. For measurement of these individual parameters our UVS Series is required. A waterproof plug and socket cable connection facilitates easy installation. The snap-on sun shield protects the connector and allows viewing of the integrated bubble level. The SUV5 has Modbus® interface, amplified analogue output, fast response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and industrial application easy. The SUV5 is extremely robust and comes with 5 years warranty (*). Thanks to standardized output and connections of every SUV5, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
Datasheet
Description
For monitoring of ‘total UV’ irradiance Excellent linearity and directional response Active temperature correction from -40°C to +80°C No change of desiccant for 10 years RS-485 Modbus® communication 5 year warranty (*) SUV5 is a general-purpose instrument for applications in meteorology, for material testing, for monitoring of lamps and for use in ageing tests in solar simulators. The high quality dome and diffuser give optimized directional response. An optical filter provides sensitivity to combined UVA and UVB irradiance, as shown in the graph below. The photodiode generates a voltage output linearly proportional to the UV intensity. SUV5 is not suitable for the measurement of specific parts of the UV spectrum such as UVA, UVB or UVE / UV Index. For measurement of these individual parameters our UVS Series is required. A waterproof plug and socket cable connection facilitates easy installation. The snap-on sun shield protects the connector and allows viewing of the integrated bubble level. The SUV5 has Modbus® interface, amplified analogue output, fast response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and industrial application easy. The SUV5 is extremely robust and comes with 5 years warranty (*). Thanks to standardized output and connections of every SUV5, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UV Radiometer - SUV5 - Kipp & Zonen, Inc.
Bohemia, NY, United States
UV Radiometer
SUV5
UV Radiometer SUV5
For monitoring of ‘total UV’ irradiance Excellent linearity and directional response Active temperature correction from -40°C to +80°C No change of desiccant for 10 years RS-485 Modbus® communication 5 year warranty (*) SUV5 is a general-purpose instrument for applications in meteorology, for material testing, for monitoring of lamps and for use in ageing tests in solar simulators. The high quality dome and diffuser give optimized directional response. An optical filter provides sensitivity to combined UVA and UVB irradiance, as shown in the graph below. The photodiode generates a voltage output linearly proportional to the UV intensity. SUV5 is not suitable for the measurement of specific parts of the UV spectrum such as UVA, UVB or UVE / UV Index. For measurement of these individual parameters our UVS Series is required. A waterproof plug and socket cable connection facilitates easy installation. The snap-on sun shield protects the connector and allows viewing of the integrated bubble level. The SUV5 has Modbus® interface, amplified analogue output, fast response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and industrial application easy. The SUV5 is extremely robust and comes with 5 years warranty (*). Thanks to standardized output and connections of every SUV5, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
  • For monitoring of ‘total UV’ irradiance
  • Excellent linearity and directional response
  • Active temperature correction from -40°C to +80°C
  • No change of desiccant for 10 years
  • RS-485 Modbus® communication
  • 5 year warranty (*)

SUV5 is a general-purpose instrument for applications in meteorology, for material testing, for monitoring of lamps and for use in ageing tests in solar simulators.
The high quality dome and diffuser give optimized directional response. An optical filter provides sensitivity to combined UVA and UVB irradiance, as shown in the graph below. The photodiode generates a voltage output linearly proportional to the UV intensity.

SUV5 is not suitable for the measurement of specific parts of the UV spectrum such as UVA, UVB or UVE / UV Index. For measurement of these individual parameters our UVS Series is required.

A waterproof plug and socket cable connection facilitates easy installation. The snap-on sun shield protects the connector and allows viewing of the integrated bubble level.

The SUV5 has Modbus® interface, amplified analogue output, fast response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological and industrial application easy. The SUV5 is extremely robust and comes with 5 years warranty (*).

Thanks to standardized output and connections of every SUV5, exchanging instruments for recalibration is easy. SmartExplorer Windows™ software for data logging, display of data and Modbus® address setting is provided as standard.

(*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.

Supplier's Site Datasheet

Technical Specifications

  Kipp & Zonen, Inc.
Product Category Weather Instruments
Product Number SUV5
Product Name UV Radiometer
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

 - 1232218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Features Battery Powered
View Details
Anemometer - PCE-PDA 10L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Instrument Display Options Video Display (CRT etc.)
Features Battery Powered
View Details
Analog Meteorological Probe - MP100A / MP400A - Rotronic Instrument Corp.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Output Options Outputs an analog voltage signal
View Details
Pyrgeometer - SGR4 - Kipp & Zonen, Inc.
Kipp & Zonen, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
View Details