Kipp & Zonen, Inc. Pyrgeometer CGR3

Description
Low cost pyrgeometer No change of desiccant for 10 years Accurate routine measurements Weatherproof cable connector Easy way of leveling the instrument Two CGR 3s can form a net pyrgeometer 5 year warranty (*) The CGR3 is a pyrgeometer, designed for meteorological measurements of downward atmospheric long wave radiation. The CGR3 provides a voltage that is proportional to the net radiation in the far infrared (FIR). By calculation, downward atmospheric long wave radiation is derived. For this reason CGR3 mbodies a temperature sensor. The CGR3 uses a specially designed silicon window. On the inside a solar-blind filter blocks solar radiation. The CGR3 data represents the radiation exchange within the whole hemisphere. This is because the reference CGR3 is calibrated outdoors with respect to a reference CG4, which has a 180 degrees field of view. The CGR3 has been improved in many points over the CG3, based on customer feedback and years of experience. The CGR3 has a newly designed sunscreen that covers both body and connector to reduce the instrument temperature and further increase the accuracy. The design of the instruments accounts for the use of existing Kipp & Zonen mounting plates. The base of the instruments contains the mounting holes, a spirit level and levelling feet for exact levelling. For ease of mounting, exchange and recalibration the instruments have a waterproof connector. The standard supplied 10 m. shielded cable has the waterproof sealed counterpart connector. The improved temperature dependency and directional response make these instruments the ideal choice for meteorological and agricultural applications. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
Description
Low cost pyrgeometer No change of desiccant for 10 years Accurate routine measurements Weatherproof cable connector Easy way of leveling the instrument Two CGR 3s can form a net pyrgeometer 5 year warranty (*) The CGR3 is a pyrgeometer, designed for meteorological measurements of downward atmospheric long wave radiation. The CGR3 provides a voltage that is proportional to the net radiation in the far infrared (FIR). By calculation, downward atmospheric long wave radiation is derived. For this reason CGR3 mbodies a temperature sensor. The CGR3 uses a specially designed silicon window. On the inside a solar-blind filter blocks solar radiation. The CGR3 data represents the radiation exchange within the whole hemisphere. This is because the reference CGR3 is calibrated outdoors with respect to a reference CG4, which has a 180 degrees field of view. The CGR3 has been improved in many points over the CG3, based on customer feedback and years of experience. The CGR3 has a newly designed sunscreen that covers both body and connector to reduce the instrument temperature and further increase the accuracy. The design of the instruments accounts for the use of existing Kipp & Zonen mounting plates. The base of the instruments contains the mounting holes, a spirit level and levelling feet for exact levelling. For ease of mounting, exchange and recalibration the instruments have a waterproof connector. The standard supplied 10 m. shielded cable has the waterproof sealed counterpart connector. The improved temperature dependency and directional response make these instruments the ideal choice for meteorological and agricultural applications. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.

Suppliers

Company
Product
Description
Supplier Links
Pyrgeometer - CGR3 - Kipp & Zonen, Inc.
Bohemia, NY, United States
Pyrgeometer
CGR3
Pyrgeometer CGR3
Low cost pyrgeometer No change of desiccant for 10 years Accurate routine measurements Weatherproof cable connector Easy way of leveling the instrument Two CGR 3s can form a net pyrgeometer 5 year warranty (*) The CGR3 is a pyrgeometer, designed for meteorological measurements of downward atmospheric long wave radiation. The CGR3 provides a voltage that is proportional to the net radiation in the far infrared (FIR). By calculation, downward atmospheric long wave radiation is derived. For this reason CGR3 mbodies a temperature sensor. The CGR3 uses a specially designed silicon window. On the inside a solar-blind filter blocks solar radiation. The CGR3 data represents the radiation exchange within the whole hemisphere. This is because the reference CGR3 is calibrated outdoors with respect to a reference CG4, which has a 180 degrees field of view. The CGR3 has been improved in many points over the CG3, based on customer feedback and years of experience. The CGR3 has a newly designed sunscreen that covers both body and connector to reduce the instrument temperature and further increase the accuracy. The design of the instruments accounts for the use of existing Kipp & Zonen mounting plates. The base of the instruments contains the mounting holes, a spirit level and levelling feet for exact levelling. For ease of mounting, exchange and recalibration the instruments have a waterproof connector. The standard supplied 10 m. shielded cable has the waterproof sealed counterpart connector. The improved temperature dependency and directional response make these instruments the ideal choice for meteorological and agricultural applications. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
  • Low cost pyrgeometer
  • No change of desiccant for 10 years
  • Accurate routine measurements
  • Weatherproof cable connector
  • Easy way of leveling the instrument
  • Two CGR 3s can form a net pyrgeometer
  • 5 year warranty (*)

The CGR3 is a pyrgeometer, designed for meteorological measurements of downward atmospheric long wave radiation. The CGR3 provides a voltage that is proportional to the net radiation in the far infrared (FIR). By calculation, downward atmospheric long wave radiation is derived. For this reason CGR3 mbodies a temperature sensor. The CGR3 uses a specially designed silicon window. On the inside a solar-blind filter blocks solar radiation. The CGR3 data represents the radiation exchange within the whole hemisphere. This is because the reference CGR3 is calibrated outdoors with respect to a reference CG4, which has a 180 degrees field of view.

The CGR3 has been improved in many points over the CG3, based on customer feedback and years of experience. The CGR3 has a newly designed sunscreen that covers both body and connector to reduce the instrument temperature and further increase the accuracy. The design of the instruments accounts for the use of existing Kipp & Zonen mounting plates.

The base of the instruments contains the mounting holes, a spirit level and levelling feet for exact levelling. For ease of mounting, exchange and recalibration the instruments have a waterproof connector. The standard supplied 10 m. shielded cable has the waterproof sealed counterpart connector. The improved temperature dependency and directional response make these instruments the ideal choice for meteorological and agricultural applications.

(*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.

Supplier's Site

Technical Specifications

  Kipp & Zonen, Inc.
Product Category Weather Instruments
Product Number CGR3
Product Name Pyrgeometer
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 4500 to 42000 nm (45000 to 420000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

 - 8610699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Velocity Range Measured 179 mile/hr (288 km/hr)
Measurement Increment 0.0100 inch (0.2540 mm)
View Details
Multifunction Anemometer - PCE-VA 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures % Relative Humidity; Measures Dew Point
Instrument Display Options Digital Display
View Details
Anemometer - CS-810 - Clark Solutions
Clark Solutions
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed
Instrument Display Options Digital Display; Video Display (CRT etc.)
View Details
Quantum Sensor - PQS1 PAR - Kipp & Zonen, Inc.
Kipp & Zonen, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 400 to 700 nm (4000 to 7000 Å)
View Details