Kingbright Corporation 5MM PHOTOTRANSISTOR WP7113P3BT

Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Available with clean and blue tinted lens
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Available with clean and blue tinted lens
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM PHOTOTRANSISTOR - WP7113P3BT - Kingbright Corporation
City of Industry, CA, USA
5MM PHOTOTRANSISTOR
WP7113P3BT
5MM PHOTOTRANSISTOR WP7113P3BT
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Available with clean and blue tinted lens

Features and Applications

  • Low power consumption
  • Popular T-1 3/4 diameter package
  • Viewing angle - 30°
  • Available on tape and reel
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Available with clean and blue tinted lens
Supplier's Site Datasheet
Phototransistors - 754-2229-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
754-2229-ND
Phototransistors 754-2229-ND
Phototransistors 940nm Top View Radial

Phototransistors 940nm Top View Radial

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey
Product Category Phototransistors Phototransistors
Product Number WP7113P3BT 754-2229-ND
Product Name 5MM PHOTOTRANSISTOR Phototransistors
Phototransistor Type Phototransistor Phototransistor
Package Type Radial
Mounting Option Plugin
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Specs
Phototransistor Type Photodarlington
Material Silicon
Features Dome Lens
View Details
Surface mount Phototransistor with Lens - SCM-014TB - ROHM Semiconductor GmbH
Specs
Phototransistor Type Phototransistor
Package Type SMD
Mounting Option Surface Mount
View Details
2 suppliers