Kingbright Corporation LED Indication - Discrete APA2106SYCK

Description
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1061-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1061-2-ND
LED Indication - Discrete 754-1061-2-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1061-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1061-1-ND
LED Indication - Discrete 754-1061-1-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1061-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1061-6-ND
LED Indication - Discrete 754-1061-6-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - APA2106SYCK
113218-APA2106SYCK
LED Indication - Discrete - APA2106SYCK 113218-APA2106SYCK
Manufacturer: Kingbright Win Source Part Number: 113218-APA2106SYCK Packaging: Reel - TR Color: Yellow Mounting: Surface Mount, Right Angle Forward Voltage: 2V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 150mcd Lens Style/Size: Rectangle with Domed Top, 1.70mm x 0.60mm Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 590nm Height (Max): 0.60mm Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Kingbright
Win Source Part Number: 113218-APA2106SYCK
Packaging: Reel - TR
Color: Yellow
Mounting: Surface Mount, Right Angle
Forward Voltage: 2V
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 150mcd
Lens Style/Size: Rectangle with Domed Top, 1.70mm x 0.60mm
Current - Test: 20mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 590nm
Height (Max): 0.60mm
Categories: Optoelectronics
Status: Active
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APA2106SYCK
Standard LEDs - SMD APA2106SYCK
Standard LEDs - SMD Yellow 590nm Water Clear 150mcd

Standard LEDs - SMD Yellow 590nm Water Clear 150mcd

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1061-2-ND 113218-APA2106SYCK APA2106SYCK
Product Name LED Indication - Discrete LED Indication - Discrete - APA2106SYCK Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Yellow Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details