Kingbright Corporation 3.0X1.0MM RA. RED SMD LED APA3010EC-GX

Description
Features and Applications Righ angle SMT LED 3.0 x 1.0 x 2.0mm Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Edge Light Available in various colors
Request a Quote Datasheet
Description
Features and Applications Righ angle SMT LED 3.0 x 1.0 x 2.0mm Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Edge Light Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0X1.0MM RA. RED SMD LED - APA3010EC-GX - Kingbright Corporation
City of Industry, CA, USA
3.0X1.0MM RA. RED SMD LED
APA3010EC-GX
3.0X1.0MM RA. RED SMD LED APA3010EC-GX
Features and Applications Righ angle SMT LED 3.0 x 1.0 x 2.0mm Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Edge Light Available in various colors

Features and Applications

  • Righ angle SMT LED
  • 3.0 x 1.0 x 2.0mm
  • Wide viewing angle
  • Tinned pads for improved solderability
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Edge Light
  • Available in various colors
Supplier's Site Datasheet
LED Indication - Discrete - 754-1579-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1579-6-ND
LED Indication - Discrete 754-1579-6-ND
Red 625nm LED Indication - Discrete 2V 2-SMD, No Lead

Red 625nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1579-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1579-1-ND
LED Indication - Discrete 754-1579-1-ND
Red 625nm LED Indication - Discrete 2V 2-SMD, No Lead

Red 625nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1579-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1579-2-ND
LED Indication - Discrete 754-1579-2-ND
Red 625nm LED Indication - Discrete 2V 2-SMD, No Lead

Red 625nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED RA SMD RED 625NM - 432-APA3010EC-GX - Utmel Electronic Limited
Hong Kong, China
LED RA SMD RED 625NM
432-APA3010EC-GX
LED RA SMD RED 625NM 432-APA3010EC-GX
LED RA SMD RED 625NM

LED RA SMD RED 625NM

Supplier's Site

Technical Specifications

  Kingbright Corporation DigiKey Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APA3010EC-GX 754-1579-6-ND 432-APA3010EC-GX
Product Name 3.0X1.0MM RA. RED SMD LED LED Indication - Discrete LED RA SMD RED 625NM
LED Package: Right Angle-3.0X1.0mm 2-SMD, No Lead 3.00mm Lx2.00mm W
LED Type Red Red Red; Red
Peak Wavelength 625 nm (6250 Å) 627 nm (6270 Å) 627 nm (6270 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 15 milliCandela 15 milliCandela 15 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
3.2X1.6MM RED SMD LED - AP3216SRCPRV - Kingbright Corporation
Specs
LED Package: 1206 LED Height-1.1mm
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details