Kingbright Corporation 1.6X0.6MM GREEN SMD LED APA1606ZGC/E

Description
Features and Applications Righ angle SMT LED 1.6 x 0.6 x 1.2mm Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Edge Light Available in various colors
Description
Features and Applications Righ angle SMT LED 1.6 x 0.6 x 1.2mm Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Edge Light Available in various colors
Datasheet
Datasheet Summary
Powered by GS/AI

The APA1606ZGC/E is a 1.6 x 0.6 mm right angle surface mount device (SMD) LED from Kingbright Corporation, emitting a green light through InGaN technology. It features a low power consumption design and a wide viewing angle of 110 degrees, making it suitable for applications such as backlighting and status indicators in home appliances, wearable devices, and healthcare applications. The LED has a typical luminous intensity of 600 millicandelas at a forward current of 20 mA, with a peak emission wavelength of 520 nm. It operates within a temperature range of -40 to +85 ¬8C and has a moisture sensitivity level of 3. The product is RoHS compliant and comes in a reel of 2000 pieces, with tinned pads to enhance solderability. Proper handling precautions for electrostatic discharge are recommended.

Datasheet Summary
Powered by GS/AI

The APA1606ZGC/E is a 1.6 x 0.6 mm right angle surface mount device (SMD) LED from Kingbright Corporation, emitting a green light through InGaN technology. It features a low power consumption design and a wide viewing angle of 110 degrees, making it suitable for applications such as backlighting and status indicators in home appliances, wearable devices, and healthcare applications. The LED has a typical luminous intensity of 600 millicandelas at a forward current of 20 mA, with a peak emission wavelength of 520 nm. It operates within a temperature range of -40 to +85 ¬8C and has a moisture sensitivity level of 3. The product is RoHS compliant and comes in a reel of 2000 pieces, with tinned pads to enhance solderability. Proper handling precautions for electrostatic discharge are recommended.

Suppliers

Company
Product
Description
Supplier Links
1.6X0.6MM GREEN SMD LED - APA1606ZGC/E - Kingbright Corporation
City of Industry, CA, USA
1.6X0.6MM GREEN SMD LED
APA1606ZGC/E
1.6X0.6MM GREEN SMD LED APA1606ZGC/E
Features and Applications Righ angle SMT LED 1.6 x 0.6 x 1.2mm Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Edge Light Available in various colors

Features and Applications

  • Righ angle SMT LED
  • 1.6 x 0.6 x 1.2mm
  • Wide viewing angle
  • Tinned pads for improved solderability
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Edge Light
  • Available in various colors
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number APA1606ZGC/E
Product Name 1.6X0.6MM GREEN SMD LED
LED Package: Right Angle-1.6X0.6mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Type Red; Red (x 10)
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 160 degrees
View Details