Kingbright Corporation LED Indication - Discrete AP3216ID

Description
Red 625nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-AP3216IDTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AP3216IDTR-ND
LED Indication - Discrete 754-AP3216IDTR-ND
Red 625nm LED Indication - Discrete 2V 1206 (3216 Metric)

Red 625nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-AP3216IDDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AP3216IDDKR-ND
LED Indication - Discrete 754-AP3216IDDKR-ND
LED RED DIFFUSED CHIP SMD

LED RED DIFFUSED CHIP SMD

Buy Now Datasheet
LED Indication - Discrete - 754-AP3216IDCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AP3216IDCT-ND
LED Indication - Discrete 754-AP3216IDCT-ND
LED RED DIFFUSED CHIP SMD

LED RED DIFFUSED CHIP SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AP3216ID
Standard LEDs - SMD AP3216ID
Standard LEDs - SMD Red 625nm 12.5mcd 60 Deg Diffused

Standard LEDs - SMD Red 625nm 12.5mcd 60 Deg Diffused

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-AP3216IDTR-ND AP3216ID
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 1206 (3216 Metric)
LED Type Red
Peak Wavelength 627 nm (6270 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
1.6X0.8MM YEL SMD LED - AP1608YC - Kingbright Corporation
Kingbright Corporation
Specs
LED Package: 0603 LED Height-1.1mm
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
View Details