Kingbright Corporation 1.6X0.8MM GRN SMD LED AP1608MGC

Description
Features and Applications 1.6 x 0.8 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Available in various colors
Request a Quote Datasheet
Description
Features and Applications 1.6 x 0.8 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.8MM GRN SMD LED - AP1608MGC - Kingbright Corporation
City of Industry, CA, USA
1.6X0.8MM GRN SMD LED
AP1608MGC
1.6X0.8MM GRN SMD LED AP1608MGC
Features and Applications 1.6 x 0.8 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Available in various colors

Features and Applications

  • 1.6 x 0.8 x 1.1mm (LxWxH) SMT LED
  • Low power consumption
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Status indication
  • Available in various colors
Supplier's Site Datasheet
Optics - LEDs - Light Pipes - AP1608MGC - 968418-AP1608MGC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - AP1608MGC
968418-AP1608MGC
Optics - LEDs - Light Pipes - AP1608MGC 968418-AP1608MGC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968418-AP1608MGC Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 70 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Wavelength: 568 nm Categories: Optics - LEDs - Light Pipes Case / Package: 0603 Lens Style: Clear Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Illumination Color: Green

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968418-AP1608MGC
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1 V
Luminous Intensity: 70 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Wavelength: 568 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 0603
Lens Style: Clear
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Illumination Color: Green

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
AP1608MGC
Standard LEDs - SMD AP1608MGC
Standard LEDs - SMD GREEN WATER CLEAR MEGA

Standard LEDs - SMD GREEN WATER CLEAR MEGA

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AP1608MGC 968418-AP1608MGC AP1608MGC
Product Name 1.6X0.8MM GRN SMD LED Optics - LEDs - Light Pipes - AP1608MGC Standard LEDs - SMD
LED Package: 0603 LED Height-1.1mm
LED Type Green Green; Green
Peak Wavelength 570 nm (5700 Å) 568 nm (5680 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-1571-2-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers