Kingbright Corporation 1.6X0.8MM RED SMD LED AP1608EC

Description
Features and Applications 1.6 x 0.8 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Available in various colors
Request a Quote Datasheet
Description
Features and Applications 1.6 x 0.8 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.8MM RED SMD LED - AP1608EC - Kingbright Corporation
City of Industry, CA, USA
1.6X0.8MM RED SMD LED
AP1608EC
1.6X0.8MM RED SMD LED AP1608EC
Features and Applications 1.6 x 0.8 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Available in various colors

Features and Applications

  • 1.6 x 0.8 x 1.1mm (LxWxH) SMT LED
  • Low power consumption
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Status indication
  • Available in various colors
Supplier's Site Datasheet
LED Indication - Discrete - 754-AP1608ECCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AP1608ECCT-ND
LED Indication - Discrete 754-AP1608ECCT-ND
1.6X0.8MM RED SMD LED

1.6X0.8MM RED SMD LED

Buy Now Datasheet
LED Indication - Discrete - 754-AP1608ECTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AP1608ECTR-ND
LED Indication - Discrete 754-AP1608ECTR-ND
1.6X0.8MM RED SMD LED

1.6X0.8MM RED SMD LED

Buy Now Datasheet
LED Indication - Discrete - 754-AP1608ECDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AP1608ECDKR-ND
LED Indication - Discrete 754-AP1608ECDKR-ND
1.6X0.8MM RED SMD LED

1.6X0.8MM RED SMD LED

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AP1608EC
Standard LEDs - SMD AP1608EC
Standard LEDs - SMD 1.6X.8mm LED Lamp High Efficiency Red

Standard LEDs - SMD 1.6X.8mm LED Lamp High Efficiency Red

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AP1608EC 754-AP1608ECCT-ND AP1608EC
Product Name 1.6X0.8MM RED SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 LED Height-1.1mm 0603 (1608 Metric)
LED Type Red Red
Peak Wavelength 625 nm (6250 Å) 627 nm (6270 Å)
Viewing Angle 120 degrees 150 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501910 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details
2.8X0.8MM RA GREEN SMD LED - AA2810AZGSK - Kingbright Corporation
Specs
LED Package: Right Angle-2.8X1.0mm
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
4 suppliers