Kingbright Corporation 2.8X0.8MM RA GREEN SMD LED AA2810AZGSK

Description
Features and Applications Righ angle SMT LED 2.8 x 0.8 x 1.2mm Package : 2000pcs / reel Moisture sensitivity level : level 3 Low current IF=5mA operating RoHS compliant Ideal for backlighting Edge Light Available in various colors
Request a Quote Datasheet
Description
Features and Applications Righ angle SMT LED 2.8 x 0.8 x 1.2mm Package : 2000pcs / reel Moisture sensitivity level : level 3 Low current IF=5mA operating RoHS compliant Ideal for backlighting Edge Light Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.8X0.8MM RA GREEN SMD LED - AA2810AZGSK - Kingbright Corporation
City of Industry, CA, USA
2.8X0.8MM RA GREEN SMD LED
AA2810AZGSK
2.8X0.8MM RA GREEN SMD LED AA2810AZGSK
Features and Applications Righ angle SMT LED 2.8 x 0.8 x 1.2mm Package : 2000pcs / reel Moisture sensitivity level : level 3 Low current IF=5mA operating RoHS compliant Ideal for backlighting Edge Light Available in various colors

Features and Applications

  • Righ angle SMT LED
  • 2.8 x 0.8 x 1.2mm
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • Low current IF=5mA operating
  • RoHS compliant
  • Ideal for backlighting
  • Edge Light
  • Available in various colors
Supplier's Site Datasheet
LED Indication - Discrete - 754-1834-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1834-6-ND
LED Indication - Discrete 754-1834-6-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Green 525nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1834-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1834-2-ND
LED Indication - Discrete 754-1834-2-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Green 525nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1834-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1834-1-ND
LED Indication - Discrete 754-1834-1-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Green 525nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - AA2810AZGSK
859121-AA2810AZGSK
LED Indication - Discrete - AA2810AZGSK 859121-AA2810AZGSK
Manufacturer: Kingbright Win Source Part Number: 859121-AA2810AZGSK Features: Green 525nm LED Indication - Discrete 3.3V 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount, Right Angle Family Name: AA2810 Categories: Optoelectronics Case / Package: Chip LED ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-1834-1, 754-1834-2, AA2810AZGSK-ND, 754-1834-6

Manufacturer: Kingbright
Win Source Part Number: 859121-AA2810AZGSK
Features: Green 525nm LED Indication - Discrete 3.3V 2-SMD, J-Lead
Package: Reel - TR
Package: 2-SMD, J-Lead
Mounting: Surface Mount, Right Angle
Family Name: AA2810
Categories: Optoelectronics
Case / Package: Chip LED
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 754-1834-1, 754-1834-2, AA2810AZGSK-ND, 754-1834-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA2810AZGSK
Standard LEDs - SMD AA2810AZGSK
Standard LEDs - SMD 2.8X1.0MM RA GRN SMD LED

Standard LEDs - SMD 2.8X1.0MM RA GRN SMD LED

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AA2810AZGSK 754-1834-6-ND 859121-AA2810AZGSK AA2810AZGSK
Product Name 2.8X0.8MM RA GREEN SMD LED LED Indication - Discrete LED Indication - Discrete - AA2810AZGSK Standard LEDs - SMD
LED Package: Right Angle-2.8X1.0mm 2-SMD, J-Lead
LED Type Green Green
Peak Wavelength 525 nm (5250 Å) 515 nm (5150 Å)
Viewing Angle 110 degrees 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1113732 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZFBAMERKK172WDKR-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Blue; Multi-Colored
Peak Wavelength 463 to 632 nm (4630 to 6320 Å)
View Details
LED Indication - Discrete - 67-SML-LX1206SYW-TR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1206 (3216 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details