Kingbright Corporation 2.5X2.0MM YEL SMD LED GULL WING AM2520SYCK03

Description
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)
Request a Quote Datasheet
Description
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5X2.0MM YEL SMD LED GULL WING - AM2520SYCK03 - Kingbright Corporation
City of Industry, CA, USA
2.5X2.0MM YEL SMD LED GULL WING
AM2520SYCK03
2.5X2.0MM YEL SMD LED GULL WING AM2520SYCK03
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)

Features and Applications

  • Subminiature package
  • Long life - solid state reliability
  • Moisture sensitivity level : level 3
  • Package : 1000pcs / reel
  • RoHS compliant
  • Status indication
  • Available with different leads (flat, gull-wing, yoke, and z-bend)
Supplier's Site Datasheet
LED Indication - Discrete - 754-1643-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1643-2-ND
LED Indication - Discrete 754-1643-2-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Yellow 590nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 754-1643-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1643-6-ND
LED Indication - Discrete 754-1643-6-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Yellow 590nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 754-1643-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1643-1-ND
LED Indication - Discrete 754-1643-1-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Yellow 590nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1044498-AM2520SYCK03
Optoelectronics - LED Indication - Discrete 1044498-AM2520SYCK03
Win Source Part Number: 1044498-AM2520SYCK03 Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 20° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2300mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 590nm Height (Max): 2.90mm Package / Case: 2-SMD, Gull Wing Supplier Device Package: SMD Dimension: 2.50mm L x 2.00mm W Lens Style: Round with Domed Top Lens Size: 1.90mm Dia Alternative Parts (Cross-Reference): SSL-LXA228YC-TR31; SML-LX23SYC-TR; 598-8540-207F; SSL-LXA228YC-TR11; 598-8560-207F; LY Y876-R2T1-26-Z; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1643-6,754-1643- 2,AM2520SYCK03-ND,75 4-1643-1 Base Product Number: AM2520

Win Source Part Number: 1044498-AM2520SYCK03
Category: Optoelectronics>LED Indication - Discrete
Color: Yellow
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 20°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 2300mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 590nm
Height (Max): 2.90mm
Package / Case: 2-SMD, Gull Wing
Supplier Device Package: SMD
Dimension: 2.50mm L x 2.00mm W
Lens Style: Round with Domed Top
Lens Size: 1.90mm Dia
Alternative Parts (Cross-Reference): SSL-LXA228YC-TR31; SML-LX23SYC-TR; 598-8540-207F; SSL-LXA228YC-TR11; 598-8560-207F; LY Y876-R2T1-26-Z;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1643-6,754-1643-2,AM2520SYCK03-ND,754-1643-1
Base Product Number: AM2520

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AM2520SYCK03
Standard LEDs - SMD AM2520SYCK03
Standard LEDs - SMD YELLOW WATER CLEAR

Standard LEDs - SMD YELLOW WATER CLEAR

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AM2520SYCK03 754-1643-2-ND 1044498-AM2520SYCK03 AM2520SYCK03
Product Name 2.5X2.0MM YEL SMD LED GULL WING LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Package: Gull Wing 2-SMD, Gull Wing
LED Type Yellow Yellow Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 20 degrees 20 degrees 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details