LED RED CLEAR SMD
Red 628nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing
LED RED CLEAR SMD
Manufacturer: Kingbright
Win Source Part Number: 860906-AM2520SURC03
Features: Red 628nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing
Package: Reel - TR
Package: 2-SMD, Gull Wing
Mounting: Surface Mount
Family Name: AM2520
Categories: Optoelectronics
Case / Package: SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Standard LEDs - SMD HYPER RED WATER CLR
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 754-AM2520SURC03CT-ND | 860906-AM2520SURC03 | AM2520SURC03 |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - AM2520SURC03 | Standard LEDs - SMD |
| LED Package: | 2-SMD, Gull Wing | ||
| LED Type | Red | ||
| Peak Wavelength | 640 nm (6400 Å) | ||
| Viewing Angle | 20 degrees |