IDEA, Inc. G983B Series G983B/EG

Description
Pins spaced on 2.54 mm centers in a single row
Datasheet
Description
Pins spaced on 2.54 mm centers in a single row
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G983B Series
G983B/EG
G983B Series G983B/EG
Pins spaced on 2.54 mm centers in a single row

Pins spaced on 2.54 mm centers in a single row

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G983B/EG
Product Name G983B Series
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 124 degrees
Luminous Intensity 15 milliCandela
Forward Current 10 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169845 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 516-4357-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 6800 K
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details