Kingbright Corporation 2.5X2.0MM RED SMD LED GULL WING AM2520SRC03

Description
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)
Request a Quote Datasheet
Description
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5X2.0MM RED SMD LED GULL WING - AM2520SRC03 - Kingbright Corporation
City of Industry, CA, USA
2.5X2.0MM RED SMD LED GULL WING
AM2520SRC03
2.5X2.0MM RED SMD LED GULL WING AM2520SRC03
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)

Features and Applications

  • Subminiature package
  • Long life - solid state reliability
  • Moisture sensitivity level : level 3
  • Package : 1000pcs / reel
  • RoHS compliant
  • Status indication
  • Available with different leads (flat, gull-wing, yoke, and z-bend)
Supplier's Site Datasheet
LED Indication - Discrete - 754-1641-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1641-2-ND
LED Indication - Discrete 754-1641-2-ND
Red 640nm LED Indication - Discrete 1.85V 2-SMD, Gull Wing

Red 640nm LED Indication - Discrete 1.85V 2-SMD, Gull Wing

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - AM2520SRC03
039185-AM2520SRC03
LED Indication - Discrete - AM2520SRC03 039185-AM2520SRC03
Manufacturer: Kingbright Win Source Part Number: 039185-AM2520SRC03 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.85V Viewing Angle: 20° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 600mcd Lens Style/Size: Round with Domed Top, 1.90mm Current - Test: 20mA Wavelength - Dominant: 640nm Wavelength - Peak: 660nm Height (Max): 2.90mm Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Kingbright
Win Source Part Number: 039185-AM2520SRC03
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.85V
Viewing Angle: 20°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 600mcd
Lens Style/Size: Round with Domed Top, 1.90mm
Current - Test: 20mA
Wavelength - Dominant: 640nm
Wavelength - Peak: 660nm
Height (Max): 2.90mm
Categories: Optoelectronics
Status: Active
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AM2520SRC03
Standard LEDs - SMD AM2520SRC03
Standard LEDs - SMD RED WATER CLEAR

Standard LEDs - SMD RED WATER CLEAR

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AM2520SRC03 754-1641-2-ND 039185-AM2520SRC03 AM2520SRC03
Product Name 2.5X2.0MM RED SMD LED GULL WING LED Indication - Discrete LED Indication - Discrete - AM2520SRC03 Standard LEDs - SMD
LED Package: Gull Wing 2-SMD, Gull Wing
LED Type Red Red Red; Red
Peak Wavelength 640 nm (6400 Å) 660 nm (6600 Å) 640 nm (6400 Å)
Viewing Angle 20 degrees 20 degrees 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details