Kingbright Corporation LED Indication - Discrete AM2520SRC03-RV

Description
Red 640nm LED Indication - Discrete 1.85V 2-SMD, Gull Wing
Request a Quote Datasheet
Description
Red 640nm LED Indication - Discrete 1.85V 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1416-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1416-2-ND
LED Indication - Discrete 754-1416-2-ND
Red 640nm LED Indication - Discrete 1.85V 2-SMD, Gull Wing

Red 640nm LED Indication - Discrete 1.85V 2-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-1416-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Gull Wing
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
Specs
LED Type Red; Red (x 2)
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 60 degrees
View Details