Kingbright Corporation LED Indication - Discrete AM2520SGD03

Description
LED GREEN DIFFUSED SMD
Request a Quote Datasheet
Description
LED GREEN DIFFUSED SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-AM2520SGD03CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AM2520SGD03CT-ND
LED Indication - Discrete 754-AM2520SGD03CT-ND
LED GREEN DIFFUSED SMD

LED GREEN DIFFUSED SMD

Buy Now Datasheet
LED Indication - Discrete - 754-AM2520SGD03DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AM2520SGD03DKR-ND
LED Indication - Discrete 754-AM2520SGD03DKR-ND
LED GREEN DIFFUSED SMD

LED GREEN DIFFUSED SMD

Buy Now Datasheet
LED Indication - Discrete - 754-AM2520SGD03TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AM2520SGD03TR-ND
LED Indication - Discrete 754-AM2520SGD03TR-ND
Green 568nm LED Indication - Discrete 2.2V 2-SMD, Gull Wing

Green 568nm LED Indication - Discrete 2.2V 2-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-AM2520SGD03CT-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Gull Wing
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED Indication - Discrete - 754-AA4040SECKT-HTTR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
LED Indication - Discrete - 1497-1435-6-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details