Kingbright Corporation 2.5X2.0MM GRN SMD LED Z-BEND AM2520SGC09

Description
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)
Request a Quote Datasheet
Description
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5X2.0MM GRN SMD LED Z-BEND - AM2520SGC09 - Kingbright Corporation
City of Industry, CA, USA
2.5X2.0MM GRN SMD LED Z-BEND
AM2520SGC09
2.5X2.0MM GRN SMD LED Z-BEND AM2520SGC09
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)

Features and Applications

  • Subminiature package
  • Long life - solid state reliability
  • Moisture sensitivity level : level 3
  • Package : 1000pcs / reel
  • RoHS compliant
  • Status indication
  • Available with different leads (flat, gull-wing, yoke, and z-bend)
Supplier's Site Datasheet
LED Indication - Discrete - 754-1415-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1415-6-ND
LED Indication - Discrete 754-1415-6-ND
Green 568nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend

Green 568nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - 754-1415-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1415-1-ND
LED Indication - Discrete 754-1415-1-ND
Green 568nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend

Green 568nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - 754-1415-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1415-2-ND
LED Indication - Discrete 754-1415-2-ND
Green 568nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend

Green 568nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - AM2520SGC09
911334-AM2520SGC09
LED Indication - Discrete - AM2520SGC09 911334-AM2520SGC09
Manufacturer: Kingbright Win Source Part Number: 911334-AM2520SGC09 Features: Green 568nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend Package: Reel - TR Package: 2-SMD, Z-Bend Mounting: Surface Mount, Bottom Entry Family Name: AM2520 Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-1415-2, 754-1415-1, 754-1415-6

Manufacturer: Kingbright
Win Source Part Number: 911334-AM2520SGC09
Features: Green 568nm LED Indication - Discrete 2.2V 2-SMD, Z-Bend
Package: Reel - TR
Package: 2-SMD, Z-Bend
Mounting: Surface Mount, Bottom Entry
Family Name: AM2520
Categories: Optoelectronics
Case / Package: SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 754-1415-2, 754-1415-1, 754-1415-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AM2520SGC09
Standard LEDs - SMD AM2520SGC09
Standard LEDs - SMD Green 568nm Water Clear 80mcd

Standard LEDs - SMD Green 568nm Water Clear 80mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AM2520SGC09 754-1415-6-ND 911334-AM2520SGC09 AM2520SGC09
Product Name 2.5X2.0MM GRN SMD LED Z-BEND LED Indication - Discrete LED Indication - Discrete - AM2520SGC09 Standard LEDs - SMD
LED Package: Reverse Mount SMD LED 2-SMD, Z-Bend
LED Type Green Green
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å)
Viewing Angle 20 degrees 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 54 degrees
View Details
LED Indication - Discrete - 754-2071-6-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
2 suppliers