Kingbright Corporation 2.5X2.0MM BLUE SMD LED GULL WING AM2520QBC/D03

Description
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)
Request a Quote Datasheet
Description
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5X2.0MM BLUE SMD LED GULL WING - AM2520QBC/D03 - Kingbright Corporation
City of Industry, CA, USA
2.5X2.0MM BLUE SMD LED GULL WING
AM2520QBC/D03
2.5X2.0MM BLUE SMD LED GULL WING AM2520QBC/D03
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)

Features and Applications

  • Subminiature package
  • Long life - solid state reliability
  • Moisture sensitivity level : level 3
  • Package : 1000pcs / reel
  • RoHS compliant
  • Status indication
  • Available with different leads (flat, gull-wing, yoke, and z-bend)
Supplier's Site Datasheet
LED Indication - Discrete - 754-1410-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1410-2-ND
LED Indication - Discrete 754-1410-2-ND
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, Gull Wing

Blue 465nm LED Indication - Discrete 3.3V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 754-1410-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1410-6-ND
LED Indication - Discrete 754-1410-6-ND
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, Gull Wing

Blue 465nm LED Indication - Discrete 3.3V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 754-1410-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1410-1-ND
LED Indication - Discrete 754-1410-1-ND
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, Gull Wing

Blue 465nm LED Indication - Discrete 3.3V 2-SMD, Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AM2520QBC/D03
Standard LEDs - SMD AM2520QBC/D03
Standard LEDs - SMD Blue 470nm Water Clear 500mcd

Standard LEDs - SMD Blue 470nm Water Clear 500mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AM2520QBC/D03 754-1410-2-ND AM2520QBC/D03
Product Name 2.5X2.0MM BLUE SMD LED GULL WING LED Indication - Discrete Standard LEDs - SMD
LED Package: Gull Wing 2-SMD, Gull Wing
LED Type Blue Blue
Peak Wavelength 465 nm (4650 Å) 460 nm (4600 Å)
Viewing Angle 20 degrees 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details
LED Indication - Discrete - SML-LX1206IC-TR - 1098487-SML-LX1206IC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 160 degrees
View Details
4 suppliers