Kingbright Corporation 2MM,RA,YEL LED AM2520EH/YD

Description
Features and Applications Through-Hole right angle CBI with 1.8mm LED Black case enhances contrast Vibration and shock resistant UL Rating: 94V-0 Housing material: Type 6 Nylon RoHS compliant Status indication
Datasheet
Description
Features and Applications Through-Hole right angle CBI with 1.8mm LED Black case enhances contrast Vibration and shock resistant UL Rating: 94V-0 Housing material: Type 6 Nylon RoHS compliant Status indication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MM,RA,YEL LED - AM2520EH/YD - Kingbright Corporation
City of Industry, CA, USA
2MM,RA,YEL LED
AM2520EH/YD
2MM,RA,YEL LED AM2520EH/YD
Features and Applications Through-Hole right angle CBI with 1.8mm LED Black case enhances contrast Vibration and shock resistant UL Rating: 94V-0 Housing material: Type 6 Nylon RoHS compliant Status indication

Features and Applications

  • Through-Hole right angle CBI with 1.8mm LED
  • Black case enhances contrast
  • Vibration and shock resistant
  • UL Rating: 94V-0
  • Housing material: Type 6 Nylon
  • RoHS compliant
  • Status indication
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number AM2520EH/YD
Product Name 2MM,RA,YEL LED
LED Package: Single-Level 1.8mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 16 degrees
View Details
2.5X2.0MM RED SMD LED GULL WING - AM2520ID03 - Kingbright Corporation
Specs
LED Package: Gull Wing
LED Type Red
Peak Wavelength 625 nm (6250 Å)
View Details
2 suppliers