Kingbright Corporation 4 POS,RA,YEL LED AM2520EF/4YD

Description
Features and Applications Through-Hole right angle CBI with 1.8mm LED Black case enhances contrast Vibration and shock resistant UL Rating: 94V-0 Housing material: Type 6 Nylon RoHS compliant Status indication Available in different color combinations
Datasheet
Description
Features and Applications Through-Hole right angle CBI with 1.8mm LED Black case enhances contrast Vibration and shock resistant UL Rating: 94V-0 Housing material: Type 6 Nylon RoHS compliant Status indication Available in different color combinations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 POS,RA,YEL LED - AM2520EF/4YD - Kingbright Corporation
City of Industry, CA, USA
4 POS,RA,YEL LED
AM2520EF/4YD
4 POS,RA,YEL LED AM2520EF/4YD
Features and Applications Through-Hole right angle CBI with 1.8mm LED Black case enhances contrast Vibration and shock resistant UL Rating: 94V-0 Housing material: Type 6 Nylon RoHS compliant Status indication Available in different color combinations

Features and Applications

  • Through-Hole right angle CBI with 1.8mm LED
  • Black case enhances contrast
  • Vibration and shock resistant
  • UL Rating: 94V-0
  • Housing material: Type 6 Nylon
  • RoHS compliant
  • Status indication
  • Available in different color combinations
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number AM2520EF/4YD
Product Name 4 POS,RA,YEL LED
LED Package: Quad-Level 1.8mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details
1.6X0.6MM GREEN SMD LED - APA1606ZGC/E - Kingbright Corporation
Specs
LED Package: Right Angle-1.6X0.6mm
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details