Kingbright Corporation 4 POS,RA,RED LED AM2520EF/4ID

Description
Features and Applications Through-Hole right angle CBI with 1.8mm LED Black case enhances contrast Vibration and shock resistant UL Rating: 94V-0 Housing material: Type 6 Nylon RoHS compliant Status indication Available in different color combinations
Datasheet
Description
Features and Applications Through-Hole right angle CBI with 1.8mm LED Black case enhances contrast Vibration and shock resistant UL Rating: 94V-0 Housing material: Type 6 Nylon RoHS compliant Status indication Available in different color combinations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 POS,RA,RED LED - AM2520EF/4ID - Kingbright Corporation
City of Industry, CA, USA
4 POS,RA,RED LED
AM2520EF/4ID
4 POS,RA,RED LED AM2520EF/4ID
Features and Applications Through-Hole right angle CBI with 1.8mm LED Black case enhances contrast Vibration and shock resistant UL Rating: 94V-0 Housing material: Type 6 Nylon RoHS compliant Status indication Available in different color combinations

Features and Applications

  • Through-Hole right angle CBI with 1.8mm LED
  • Black case enhances contrast
  • Vibration and shock resistant
  • UL Rating: 94V-0
  • Housing material: Type 6 Nylon
  • RoHS compliant
  • Status indication
  • Available in different color combinations
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number AM2520EF/4ID
Product Name 4 POS,RA,RED LED
LED Package: Quad-Level 1.8mm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
IDEA, Inc.
Specs
LED Package: 3 mm
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
3.2X2.7MM ORANGE/GREEN SMD LED - APB3227SEKCGKC - Kingbright Corporation
Specs
LED Package: Top-Emitting Bi-Color SMD LED
LED Type Orange; Green
Peak Wavelength 570 to 601 nm (5700 to 6010 Å)
View Details
3 suppliers