Kingbright Corporation 3.2X2.7MM ORANGE/GREEN SMD LED APB3227SEKCGKC

Description
Features and Applications 3.2 x 2.7 x 1.1mm (LxWxH) SMT LED Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Status indication Available in various color combinations
Request a Quote Datasheet
Description
Features and Applications 3.2 x 2.7 x 1.1mm (LxWxH) SMT LED Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Status indication Available in various color combinations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X2.7MM ORANGE/GREEN SMD LED - APB3227SEKCGKC - Kingbright Corporation
City of Industry, CA, USA
3.2X2.7MM ORANGE/GREEN SMD LED
APB3227SEKCGKC
3.2X2.7MM ORANGE/GREEN SMD LED APB3227SEKCGKC
Features and Applications 3.2 x 2.7 x 1.1mm (LxWxH) SMT LED Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Status indication Available in various color combinations

Features and Applications

  • 3.2 x 2.7 x 1.1mm (LxWxH) SMT LED
  • Bi-color
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Status indication
  • Available in various color combinations
Supplier's Site Datasheet
LED Indication - Discrete - 754-1826-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1826-2-ND
LED Indication - Discrete 754-1826-2-ND
Green, Orange 570nm Green, 601nm Orange LED Indication - Discrete 2.1V Green, 2.1V Orange 1210 (3225 Metric)

Green, Orange 570nm Green, 601nm Orange LED Indication - Discrete 2.1V Green, 2.1V Orange 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1826-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1826-1-ND
LED Indication - Discrete 754-1826-1-ND
Green, Orange 570nm Green, 601nm Orange LED Indication - Discrete 2.1V Green, 2.1V Orange 1210 (3225 Metric)

Green, Orange 570nm Green, 601nm Orange LED Indication - Discrete 2.1V Green, 2.1V Orange 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1826-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1826-6-ND
LED Indication - Discrete 754-1826-6-ND
Green, Orange 570nm Green, 601nm Orange LED Indication - Discrete 2.1V Green, 2.1V Orange 1210 (3225 Metric)

Green, Orange 570nm Green, 601nm Orange LED Indication - Discrete 2.1V Green, 2.1V Orange 1210 (3225 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APB3227SEKCGKC
Standard LEDs - SMD APB3227SEKCGKC
Standard LEDs - SMD Spr Brt Orange/Green 250/55MCD 601/570nm

Standard LEDs - SMD Spr Brt Orange/Green 250/55MCD 601/570nm

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APB3227SEKCGKC 754-1826-2-ND APB3227SEKCGKC
Product Name 3.2X2.7MM ORANGE/GREEN SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: Top-Emitting Bi-Color SMD LED 1210 (3225 Metric)
LED Type Orange; Green Orange; Green; Multi-Colored
Peak Wavelength 570 to 601 nm (5700 to 6010 Å) 574 to 610 nm (5740 to 6100 Å)
Viewing Angle 100 degrees 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169857 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
High Brightness LED - C4SMK-GJS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 4mm Plastic Oval
LED Type Green
Peak Wavelength 522 nm (5220 Å)
View Details
Optoelectronics - LED Lighting - White - 1315327-GW CSHPM1.EM-LPLR-A838-1-350-R18 - Win Source Electronics
Specs
LED Type White; Multi-Colored; White, Warm
Viewing Angle 150 degrees
Forward Voltage 2.85 volts
View Details
2 suppliers