Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 4-SMD, Gull Wing
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 4-SMD, Gull Wing
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 4-SMD, Gull Wing
Standard LEDs - SMD 3.5x2.8mm RED GREEN
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 754-AAA3528SURKCGKC09TR-ND | AAA3528SURKCGKC09 |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 4-SMD, Gull Wing | |
| LED Type | Red; Green; Multi-Colored | |
| Peak Wavelength | 574 to 645 nm (5740 to 6450 Å) | |
| Viewing Angle | 120 degrees |