Kingbright Corporation LED Indication - Discrete AAA3528ESGCT

Description
Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red 4-PLCC
Request a Quote Datasheet
Description
Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2081-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2081-6-ND
LED Indication - Discrete 754-2081-6-ND
Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red 4-PLCC

Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-2081-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2081-1-ND
LED Indication - Discrete 754-2081-1-ND
Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red 4-PLCC

Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-2081-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2081-2-ND
LED Indication - Discrete 754-2081-2-ND
Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red 4-PLCC

Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red 4-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - AAA3528ESGCT
852581-AAA3528ESGCT
LED Indication - Discrete - AAA3528ESGCT 852581-AAA3528ESGCT
Manufacturer: Kingbright Win Source Part Number: 852581-AAA3528ESGCT Features: LED Indication - Discrete Package: Reel - TR Family Name: AAA3528 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-2081-1, 754-2081-2, 754-2081-6

Manufacturer: Kingbright
Win Source Part Number: 852581-AAA3528ESGCT
Features: LED Indication - Discrete
Package: Reel - TR
Family Name: AAA3528
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 754-2081-1, 754-2081-2, 754-2081-6

Buy Now Datasheet
LED Bi-Color Green/Red 565nm/627nm 4-Pin SMD T/R - 432-AAA3528ESGCT - Utmel Electronic Limited
Hong Kong, China
LED Bi-Color Green/Red 565nm/627nm 4-Pin SMD T/R
432-AAA3528ESGCT
LED Bi-Color Green/Red 565nm/627nm 4-Pin SMD T/R 432-AAA3528ESGCT
LED Bi-Color Green/Red 565nm/627nm 4-Pin SMD T/R

LED Bi-Color Green/Red 565nm/627nm 4-Pin SMD T/R

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
AAA3528ESGCT
Standard LEDs - SMD AAA3528ESGCT
Standard LEDs - SMD 3.5mmX2.8mm SMD LED LAMP RED GREEN

Standard LEDs - SMD 3.5mmX2.8mm SMD LED LAMP RED GREEN

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-2081-6-ND 852581-AAA3528ESGCT 432-AAA3528ESGCT AAA3528ESGCT
Product Name LED Indication - Discrete LED Indication - Discrete - AAA3528ESGCT LED Bi-Color Green/Red 565nm/627nm 4-Pin SMD T/R Standard LEDs - SMD
LED Package: 4-PLCC 3.20mm Lx2.80mm W
LED Type Red; Green; Multi-Colored Red; Green; Green, Red
Peak Wavelength 565 to 627 nm (5650 to 6270 Å) 565 to 627 nm (5650 to 6270 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 30 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921700 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; White; Blue, green, red, white
Array Array
Number of Array Elements 1
View Details
3.5X2.8MM PINK SMD LED (TYP. COLOR COORDINATES: X=0.35, Y=0.15) - AA3528VRVCS/A - Kingbright Corporation
Specs
LED Type Pink
Viewing Angle 120 degrees
Luminous Intensity 300 milliCandela
View Details
3 suppliers
LED Indication - Discrete - 1497-1147-2-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details