Kingbright Corporation LED Indication - Discrete AA4040YS

Description
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, Boomerang
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, Boomerang
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-AA4040YSTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA4040YSTR-ND
LED Indication - Discrete 754-AA4040YSTR-ND
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 754-AA4040YSDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA4040YSDKR-ND
LED Indication - Discrete 754-AA4040YSDKR-ND
LED YELLOW CLEAR SMD R/A

LED YELLOW CLEAR SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 754-AA4040YSCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA4040YSCT-ND
LED Indication - Discrete 754-AA4040YSCT-ND
LED YELLOW CLEAR SMD R/A

LED YELLOW CLEAR SMD R/A

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA4040YS
Standard LEDs - SMD AA4040YS
Standard LEDs - SMD Yellow Water Clear 588nm 15mcd

Standard LEDs - SMD Yellow Water Clear 588nm 15mcd

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-AA4040YSTR-ND AA4040YS
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, Boomerang
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Indicator, Led Pcb 2-Led Red 40Mcd 105Mw; Led Color Lumex - 09J9205 - Newark, An Avnet Company
Specs
LED Package: T-1 (3mm)
LED Type Red; Red
Viewing Angle 60 degrees
View Details