Kingbright Corporation 4.0X4.0MM RA. ORANGE SMD LED AA4040SESK

Description
Features and Applications Suitable for all SMT assembly and solder process Right angle / Side-fire orientation Package : 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Suitable for edge lighting
Request a Quote
Description
Features and Applications Suitable for all SMT assembly and solder process Right angle / Side-fire orientation Package : 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Suitable for edge lighting
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AA4040SESK is a 4.0 x 4.0 mm right angle surface mount LED lamp from Kingbright Corporation, emitting a super bright orange light. It is constructed using AlGaInP on a GaAs substrate and features a water-clear lens. The LED has a typical luminous intensity of 450 mcd at a forward current of 20 mA, with a peak emission wavelength of 610 nm and a dominant wavelength of 605 nm. The device is suitable for various applications, including backlighting, status indicators, and use in home appliances and wearable devices. This LED is designed for compatibility with standard surface mount technology (SMT) assembly and solder processes, and it is packaged in reels of 500 pieces. It has a moisture sensitivity level of 3 and is compliant with RoHS regulations. The operating temperature range is from -40¬8C to +85¬8C, with a maximum forward current of 30 mA and a peak forward current of 195 mA. Care should be taken to handle the device properly to avoid electrostatic discharge damage.

Datasheet Summary
Powered by GS/AI

The AA4040SESK is a 4.0 x 4.0 mm right angle surface mount LED lamp from Kingbright Corporation, emitting a super bright orange light. It is constructed using AlGaInP on a GaAs substrate and features a water-clear lens. The LED has a typical luminous intensity of 450 mcd at a forward current of 20 mA, with a peak emission wavelength of 610 nm and a dominant wavelength of 605 nm. The device is suitable for various applications, including backlighting, status indicators, and use in home appliances and wearable devices. This LED is designed for compatibility with standard surface mount technology (SMT) assembly and solder processes, and it is packaged in reels of 500 pieces. It has a moisture sensitivity level of 3 and is compliant with RoHS regulations. The operating temperature range is from -40¬8C to +85¬8C, with a maximum forward current of 30 mA and a peak forward current of 195 mA. Care should be taken to handle the device properly to avoid electrostatic discharge damage.

Suppliers

Company
Product
Description
Supplier Links
4.0X4.0MM RA. ORANGE SMD LED - AA4040SESK - Kingbright Corporation
City of Industry, CA, USA
4.0X4.0MM RA. ORANGE SMD LED
AA4040SESK
4.0X4.0MM RA. ORANGE SMD LED AA4040SESK
Features and Applications Suitable for all SMT assembly and solder process Right angle / Side-fire orientation Package : 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Suitable for edge lighting

Features and Applications

  • Suitable for all SMT assembly and solder process
  • Right angle / Side-fire orientation
  • Package : 500pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Suitable for edge lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1514-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1514-6-ND
LED Indication - Discrete 754-1514-6-ND
Orange 601nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Orange 601nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 754-1514-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1514-2-ND
LED Indication - Discrete 754-1514-2-ND
Orange 601nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Orange 601nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 754-1514-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1514-1-ND
LED Indication - Discrete 754-1514-1-ND
Orange 601nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Orange 601nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1042377-AA4040SESK
Optoelectronics - LED Indication - Discrete 1042377-AA4040SESK
Win Source Part Number: 1042377-AA4040SESK Category: Optoelectronics>LED Indication - Discrete Color: Orange Package: Tape & Reel Standard Package: 500 Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 220mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 601nm Wavelength - Peak: 610nm Height (Max): 4.00mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, Boomerang Supplier Device Package: SMD Dimension: 4.00mm L x 3.60mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia Alternative Parts (Cross-Reference): APA2106SECK; APA1606SECK; AA2810ASESK; 598-8520-207F; LA P47F-V2BB-24-1-Z; CLM2B-AEW-CZ0B0353; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1514-6,754-1514- 2,754-1514-1 Base Product Number: AA4040

Win Source Part Number: 1042377-AA4040SESK
Category: Optoelectronics>LED Indication - Discrete
Color: Orange
Package: Tape & Reel
Standard Package: 500
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 220mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 601nm
Wavelength - Peak: 610nm
Height (Max): 4.00mm
Mounting Type: Surface Mount, Right Angle
Package / Case: 2-SMD, Boomerang
Supplier Device Package: SMD
Dimension: 4.00mm L x 3.60mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
Alternative Parts (Cross-Reference): APA2106SECK; APA1606SECK; AA2810ASESK; 598-8520-207F; LA P47F-V2BB-24-1-Z; CLM2B-AEW-CZ0B0353;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1514-6,754-1514-2,754-1514-1
Base Product Number: AA4040

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA4040SESK
Standard LEDs - SMD AA4040SESK
Standard LEDs - SMD Orange Water Clear 601nm 400mcd

Standard LEDs - SMD Orange Water Clear 601nm 400mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AA4040SESK 754-1514-6-ND 1042377-AA4040SESK AA4040SESK
Product Name 4.0X4.0MM RA. ORANGE SMD LED LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Package: Right Angle-4.0X4.0mm 2-SMD, Boomerang
LED Type Orange Orange Orange; Orange
Peak Wavelength 601 nm (6010 Å) 610 nm (6100 Å) 601 nm (6010 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details