Kingbright Corporation 4.0X4.0MM RA BLUE SMD LED AA4040QBS/G

Description
Features and Applications Suitable for all SMT assembly and solder process Right angle / Side-fire orientation Package : 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Suitable for edge lighting
Request a Quote Datasheet
Description
Features and Applications Suitable for all SMT assembly and solder process Right angle / Side-fire orientation Package : 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Suitable for edge lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.0X4.0MM RA BLUE SMD LED - AA4040QBS/G - Kingbright Corporation
City of Industry, CA, USA
4.0X4.0MM RA BLUE SMD LED
AA4040QBS/G
4.0X4.0MM RA BLUE SMD LED AA4040QBS/G
Features and Applications Suitable for all SMT assembly and solder process Right angle / Side-fire orientation Package : 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Suitable for edge lighting

Features and Applications

  • Suitable for all SMT assembly and solder process
  • Right angle / Side-fire orientation
  • Package : 500pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Suitable for edge lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-AA4040QBS/GTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA4040QBS/GTR-ND
LED Indication - Discrete 754-AA4040QBS/GTR-ND
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, Boomerang

Blue 465nm LED Indication - Discrete 3.3V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 754-AA4040QBS/GDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA4040QBS/GDKR-ND
LED Indication - Discrete 754-AA4040QBS/GDKR-ND
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, Boomerang

Blue 465nm LED Indication - Discrete 3.3V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 754-AA4040QBS/GCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA4040QBS/GCT-ND
LED Indication - Discrete 754-AA4040QBS/GCT-ND
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, Boomerang

Blue 465nm LED Indication - Discrete 3.3V 2-SMD, Boomerang

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA4040QBS/G
Standard LEDs - SMD AA4040QBS/G
Standard LEDs - SMD Blue Water Clear 465nm 300mcd

Standard LEDs - SMD Blue Water Clear 465nm 300mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AA4040QBS/G 754-AA4040QBS/GTR-ND AA4040QBS/G
Product Name 4.0X4.0MM RA BLUE SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: Right Angle-4.0X4.0mm 2-SMD, Boomerang
LED Type Blue Blue
Peak Wavelength 465 nm (4650 Å) 461 nm (4610 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169832 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 9
View Details
LED Indication - Discrete - 1497-1423-2-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 461 to 632 nm (4610 to 6320 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1149306-SML-LX0603USBW-TR - Win Source Electronics
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 140 degrees
View Details
3 suppliers