Kingbright Corporation 4.0X4.0MM RA.BLUE SMD LED AA4040QBS/D

Description
Features and Applications Suitable for all SMT assembly and solder process Right angle / Side-fire orientation Package : 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Suitable for edge lighting
Request a Quote Datasheet
Description
Features and Applications Suitable for all SMT assembly and solder process Right angle / Side-fire orientation Package : 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Suitable for edge lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.0X4.0MM RA.BLUE SMD LED - AA4040QBS/D - Kingbright Corporation
City of Industry, CA, USA
4.0X4.0MM RA.BLUE SMD LED
AA4040QBS/D
4.0X4.0MM RA.BLUE SMD LED AA4040QBS/D
Features and Applications Suitable for all SMT assembly and solder process Right angle / Side-fire orientation Package : 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Suitable for edge lighting

Features and Applications

  • Suitable for all SMT assembly and solder process
  • Right angle / Side-fire orientation
  • Package : 500pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Suitable for edge lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1512-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1512-1-ND
LED Indication - Discrete 754-1512-1-ND
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, Boomerang

Blue 465nm LED Indication - Discrete 3.3V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 754-1512-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1512-6-ND
LED Indication - Discrete 754-1512-6-ND
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, Boomerang

Blue 465nm LED Indication - Discrete 3.3V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 754-1512-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1512-2-ND
LED Indication - Discrete 754-1512-2-ND
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, Boomerang

Blue 465nm LED Indication - Discrete 3.3V 2-SMD, Boomerang

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - AA4040QBS/D
717411-AA4040QBS/D
LED Indication - Discrete - AA4040QBS/D 717411-AA4040QBS/D
Manufacturer: Kingbright Win Source Part Number: 717411-AA4040QBS/D Packaging: Reel Mounting Style: SMT, Right Angle Color: Blue Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 220mcd Current - Test: 20mA Wavelength - Dominant: 465nm Wavelength - Peak: 460nm Categories: Optoelectronics Supplier Device Package: SMD Lens Style: Round with Flat Top Lens Size: 2.40mm Dia Manufacturer Package: 2-SMD, Boomerang Height (Maximum): 4.00mm Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 4.00mm L x 3.60mm W Voltage - Forward (Vf): 3.3V

Manufacturer: Kingbright
Win Source Part Number: 717411-AA4040QBS/D
Packaging: Reel
Mounting Style: SMT, Right Angle
Color: Blue
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 220mcd
Current - Test: 20mA
Wavelength - Dominant: 465nm
Wavelength - Peak: 460nm
Categories: Optoelectronics
Supplier Device Package: SMD
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
Manufacturer Package: 2-SMD, Boomerang
Height (Maximum): 4.00mm
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 4.00mm L x 3.60mm W
Voltage - Forward (Vf): 3.3V

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA4040QBS/D
Standard LEDs - SMD AA4040QBS/D
Standard LEDs - SMD Blue Water Clear 470nm 150mcd

Standard LEDs - SMD Blue Water Clear 470nm 150mcd

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - AA4040QBS/D - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
AA4040QBS/D
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) AA4040QBS/D
20mA 220mcd 无色透明透镜 465nm Blue 120° 3.3V SMD,4x3.6mm Light Emitting Diodes (LED) ROHS

20mA 220mcd 无色透明透镜 465nm Blue 120° 3.3V SMD,4x3.6mm Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
LED BLUE CLEAR 2SMD R/A - 432-AA4040QBS/D - Utmel Electronic Limited
Hong Kong, China
LED BLUE CLEAR 2SMD R/A
432-AA4040QBS/D
LED BLUE CLEAR 2SMD R/A 432-AA4040QBS/D
LED BLUE CLEAR 2SMD R/A

LED BLUE CLEAR 2SMD R/A

Supplier's Site

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AA4040QBS/D 754-1512-1-ND 717411-AA4040QBS/D AA4040QBS/D AA4040QBS/D 432-AA4040QBS/D
Product Name 4.0X4.0MM RA.BLUE SMD LED LED Indication - Discrete LED Indication - Discrete - AA4040QBS/D Standard LEDs - SMD Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) LED BLUE CLEAR 2SMD R/A
LED Package: Right Angle-4.0X4.0mm 2-SMD, Boomerang 4.00mm Lx3.60mm W
LED Type Blue Blue Blue; Blue Blue; Blue Blue; Blue
Peak Wavelength 465 nm (4650 Å) 460 nm (4600 Å) 465 nm (4650 Å) 465 nm (4650 Å) 460 nm (4600 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees 120 degrees 120 degrees
Luminous Intensity 220 milliCandela 220 milliCandela 220 milliCandela 220 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-2056-6-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
3 suppliers