Win Source Part Number: 1042375-AA4040P3C-P2
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Package: Tape & Reel
Orientation: Side View
Standard Package: 500
Power - Max: 100 mW
Voltage - Collector Emitter Breakdown (Max): 30 V
Viewing Angle: 120°
Wavelength: 940nm
Current - Dark (Id) (Max): 100 nA
Mounting Type: Surface Mount, Right Angle
Package / Case: 2-SMD, Boomerang
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.49.7080
Mfr: Kingbright
Other Names: 754-2205-2,754-2205-
Base Product Number: AA4040
Phototransistors 940nm Side View 2-SMD, Boomerang
Phototransistors 940nm Side View 2-SMD, Boomerang
Phototransistors 940nm Side View 2-SMD, Boomerang
Phototransistors 4x4mm PHOTOTRANS RA SMD LED
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Phototransistors | Phototransistors | Phototransistors |
| Product Number | AA4040P3C-P22 | 754-2205-6-ND | AA4040P3C-P22 |
| Product Name | Sensors, Transducers - Optical Sensors - Phototransistors | Phototransistors | Phototransistors |
| Phototransistor Type | Phototransistor | Phototransistor | |
| Package Type | 2-SMD, Boomerang | ||
| Mounting Option | Surface Mount |