OSRAM Opto Semiconductors Sensors, Transducers - Optical Sensors - Phototransistors SFH 309 FA-3/4

Description
Win Source Part Number: 1234962-SFH 309 FA-3/4 Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Bulk Orientation: Top View Standard Package: 2,000 Power - Max: 165 mW Voltage - Collector Emitter Breakdown (Max): 35 V Current - Collector (Ic) (Max): 15 mA Viewing Angle: 24° Wavelength: 900nm Current - Dark (Id) (Max): 200 nA Mounting Type: Through Hole Package / Case: Radial, T-1 Lens Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: ams-OSRAM USA Inc. Other Names: SFH309FA-3/4,SFH 309 FA-3/4,475-3556,Q627 02P3590,SFH309FA-3/4 Base Product Number: SFH 309
Request a Quote Datasheet
Description
Win Source Part Number: 1234962-SFH 309 FA-3/4 Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Bulk Orientation: Top View Standard Package: 2,000 Power - Max: 165 mW Voltage - Collector Emitter Breakdown (Max): 35 V Current - Collector (Ic) (Max): 15 mA Viewing Angle: 24° Wavelength: 900nm Current - Dark (Id) (Max): 200 nA Mounting Type: Through Hole Package / Case: Radial, T-1 Lens Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: ams-OSRAM USA Inc. Other Names: SFH309FA-3/4,SFH 309 FA-3/4,475-3556,Q627 02P3590,SFH309FA-3/4 Base Product Number: SFH 309
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Phototransistors - SFH 309 FA-3/4 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Phototransistors
SFH 309 FA-3/4
Sensors, Transducers - Optical Sensors - Phototransistors SFH 309 FA-3/4
Win Source Part Number: 1234962-SFH 309 FA-3/4 Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Bulk Orientation: Top View Standard Package: 2,000 Power - Max: 165 mW Voltage - Collector Emitter Breakdown (Max): 35 V Current - Collector (Ic) (Max): 15 mA Viewing Angle: 24° Wavelength: 900nm Current - Dark (Id) (Max): 200 nA Mounting Type: Through Hole Package / Case: Radial, T-1 Lens Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: ams-OSRAM USA Inc. Other Names: SFH309FA-3/4,SFH 309 FA-3/4,475-3556,Q627 02P3590,SFH309FA-3/4 Base Product Number: SFH 309

Win Source Part Number: 1234962-SFH 309 FA-3/4
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Package: Bulk
Orientation: Top View
Standard Package: 2,000
Power - Max: 165 mW
Voltage - Collector Emitter Breakdown (Max): 35 V
Current - Collector (Ic) (Max): 15 mA
Viewing Angle: 24°
Wavelength: 900nm
Current - Dark (Id) (Max): 200 nA
Mounting Type: Through Hole
Package / Case: Radial, T-1 Lens
Temperature Range - Operating: -40°C ~ 100°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.7080
Mfr: ams-OSRAM USA Inc.
Other Names: SFH309FA-3/4,SFH 309 FA-3/4,475-3556,Q62702P3590,SFH309FA-3/4
Base Product Number: SFH 309

Buy Now Datasheet
Phototransistors - 475-SFH309FA-3/4-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
475-SFH309FA-3/4-ND
Phototransistors 475-SFH309FA-3/4-ND
Phototransistors 900nm Top View Radial, T-1 Lens

Phototransistors 900nm Top View Radial, T-1 Lens

Buy Now Datasheet
Phototransistors - 6655369P - RS Components, Ltd.
Corby, Northants, United Kingdom
Phototransistors
6655369P
Phototransistors 6655369P
Phototransistor,3mm, SFH 309 FA-3/4

Phototransistor,3mm,SFH 309 FA-3/4

Supplier's Site
Phototransistors - 6655369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Phototransistors
6655369
Phototransistors 6655369
Phototransistor,3mm, SFH 309 FA-3/4

Phototransistor,3mm,SFH 309 FA-3/4

Supplier's Site
Phototransistors - 1685375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Phototransistors
1685375
Phototransistors 1685375
Phototransistor,3mm, SFH 309 FA-3/4

Phototransistor,3mm,SFH 309 FA-3/4

Supplier's Site
Sheung Wan, Hong Kong
Phototransistors
SFH 309 FA-3/4
Phototransistors SFH 309 FA-3/4
Phototransistors PHOTOTRANSISTOR

Phototransistors PHOTOTRANSISTOR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Phototransistors Phototransistors Phototransistors Phototransistors Phototransistors
Product Number SFH 309 FA-3/4 475-SFH309FA-3/4-ND 6655369P 6655369 SFH 309 FA-3/4
Product Name Sensors, Transducers - Optical Sensors - Phototransistors Phototransistors Phototransistors Phototransistors Phototransistors
Phototransistor Type Phototransistor Phototransistor Phototransistor Phototransistor
Package Type Radial, T-1 Lens 3mm (t-1)
Mounting Option Plugin 3mm (t-1)
Peak Wavelength 900 nm (9000 Å)
Spectral Range 900 nm (9000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Radiation Tolerant Hermetic Silicon Phototransistor - IB14G3 - Isobaud, Inc.
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type Hermetic 3-pin TO-18
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Features Dome Lens
View Details