Kingbright Corporation 4.0X4.0MM RA.GREEN SMD LED AA4040CGSK

Description
Features and Applications Suitable for all SMT assembly and solder process Right angle / Side-fire orientation Package : 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Suitable for edge lighting
Request a Quote Datasheet
Description
Features and Applications Suitable for all SMT assembly and solder process Right angle / Side-fire orientation Package : 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Suitable for edge lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.0X4.0MM RA.GREEN SMD LED - AA4040CGSK - Kingbright Corporation
City of Industry, CA, USA
4.0X4.0MM RA.GREEN SMD LED
AA4040CGSK
4.0X4.0MM RA.GREEN SMD LED AA4040CGSK
Features and Applications Suitable for all SMT assembly and solder process Right angle / Side-fire orientation Package : 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Suitable for edge lighting

Features and Applications

  • Suitable for all SMT assembly and solder process
  • Right angle / Side-fire orientation
  • Package : 500pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Suitable for edge lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1516-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1516-1-ND
LED Indication - Discrete 754-1516-1-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Green 570nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 754-1516-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1516-2-ND
LED Indication - Discrete 754-1516-2-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Green 570nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 754-1516-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1516-6-ND
LED Indication - Discrete 754-1516-6-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Green 570nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA4040CGSK
Standard LEDs - SMD AA4040CGSK
Standard LEDs - SMD Green Water Clear 570nm 90mcd

Standard LEDs - SMD Green Water Clear 570nm 90mcd

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - AA4040CGSK - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
AA4040CGSK
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) AA4040CGSK
SMD,4x4mm Light Emitting Diodes (LED) ROHS

SMD,4x4mm Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AA4040CGSK 754-1516-1-ND AA4040CGSK AA4040CGSK
Product Name 4.0X4.0MM RA.GREEN SMD LED LED Indication - Discrete Standard LEDs - SMD Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: Right Angle-4.0X4.0mm 2-SMD, Boomerang
LED Type Green Green
Peak Wavelength 570 nm (5700 Å) 574 nm (5740 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details