Kingbright Corporation LED Indication - Discrete AA3528ZGS

Description
Green 525nm LED Indication - Discrete 3.3V 2-PLCC
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.3V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1515-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1515-2-ND
LED Indication - Discrete 754-1515-2-ND
Green 525nm LED Indication - Discrete 3.3V 2-PLCC

Green 525nm LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-1515-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1515-6-ND
LED Indication - Discrete 754-1515-6-ND
Green 525nm LED Indication - Discrete 3.3V 2-PLCC

Green 525nm LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-1515-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1515-1-ND
LED Indication - Discrete 754-1515-1-ND
Green 525nm LED Indication - Discrete 3.3V 2-PLCC

Green 525nm LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1229176-AA3528ZGS
Optoelectronics - LED Indication - Discrete 1229176-AA3528ZGS
Win Source Part Number: 1229176-AA3528ZGS Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 600mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Wavelength - Dominant: 525nm Wavelength - Peak: 515nm Height (Max): 2.10mm Package / Case: 2-PLCC Supplier Device Package: SMD Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia Alternative Parts (Cross-Reference): AA3528ZGS.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1515-2,754-1515- 1,754-1515-6 Base Product Number: AA3528

Win Source Part Number: 1229176-AA3528ZGS
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 600mcd
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 20mA
Wavelength - Dominant: 525nm
Wavelength - Peak: 515nm
Height (Max): 2.10mm
Package / Case: 2-PLCC
Supplier Device Package: SMD
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
Alternative Parts (Cross-Reference): AA3528ZGS.;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1515-2,754-1515-1,754-1515-6
Base Product Number: AA3528

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA3528ZGS
Standard LEDs - SMD AA3528ZGS
Standard LEDs - SMD Green Water Clear 525nm 600mcd

Standard LEDs - SMD Green Water Clear 525nm 600mcd

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1515-2-ND 1229176-AA3528ZGS AA3528ZGS
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-PLCC
LED Type Green Green; Green
Peak Wavelength 515 nm (5150 Å) 525 nm (5250 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-2080-1-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details