Kingbright Corporation 3.5X2.8MM SAPPHIRE BLUE SMD LED (TYP. COLOR COORDINATES: X=0.19, Y=0.19) AA3528VRBXS/A-SC-AMT

Description
Features and Applications Industry standard PLCC-2 package 3.5 x 2.8 x 1.9mm (LxHxW) SMT LED Suitable for all SMT assembly and solder process Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Marker lights (e.g. Steps, exit ways, etc)
Request a Quote Datasheet
Description
Features and Applications Industry standard PLCC-2 package 3.5 x 2.8 x 1.9mm (LxHxW) SMT LED Suitable for all SMT assembly and solder process Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Marker lights (e.g. Steps, exit ways, etc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5X2.8MM SAPPHIRE BLUE SMD LED (TYP. COLOR COORDINATES: X=0.19, Y=0.19) - AA3528VRBXS/A-SC-AMT - Kingbright Corporation
City of Industry, CA, USA
3.5X2.8MM SAPPHIRE BLUE SMD LED (TYP. COLOR COORDINATES: X=0.19, Y=0.19)
AA3528VRBXS/A-SC-AMT
3.5X2.8MM SAPPHIRE BLUE SMD LED (TYP. COLOR COORDINATES: X=0.19, Y=0.19) AA3528VRBXS/A-SC-AMT
Features and Applications Industry standard PLCC-2 package 3.5 x 2.8 x 1.9mm (LxHxW) SMT LED Suitable for all SMT assembly and solder process Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Marker lights (e.g. Steps, exit ways, etc)

Features and Applications

  • Industry standard PLCC-2 package
  • 3.5 x 2.8 x 1.9mm (LxHxW) SMT LED
  • Suitable for all SMT assembly and solder process
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Illuminating icon
  • Marker lights (e.g. Steps, exit ways, etc)
Supplier's Site Datasheet
LED Indication - Discrete - 754-2175-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2175-2-ND
LED Indication - Discrete 754-2175-2-ND
Blue LED Indication - Discrete 3.3V 2-PLCC

Blue LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-2175-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2175-1-ND
LED Indication - Discrete 754-2175-1-ND
Blue LED Indication - Discrete 3.3V 2-PLCC

Blue LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-2175-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2175-6-ND
LED Indication - Discrete 754-2175-6-ND
Blue LED Indication - Discrete 3.3V 2-PLCC

Blue LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA3528VRBXS/A-SC-AMT
Standard LEDs - SMD AA3528VRBXS/A-SC-AMT
Standard LEDs - SMD 3528 SMD LED Sapphire Blue

Standard LEDs - SMD 3528 SMD LED Sapphire Blue

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AA3528VRBXS/A-SC-AMT 754-2175-2-ND AA3528VRBXS/A-SC-AMT
Product Name 3.5X2.8MM SAPPHIRE BLUE SMD LED (TYP. COLOR COORDINATES: X=0.19, Y=0.19) LED Indication - Discrete Standard LEDs - SMD
LED Type Blue Blue
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 1300 milliCandela 1300 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details