Kingbright Corporation 3.5X2.8MM BLUE SMD LED AA3528VBS/D

Description
Features and Applications Industry standard PLCC-2 package 3.5 x 2.8 x 1.9mm (LxHxW) SMT LED Suitable for all SMT assembly and solder process Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Marker lights (e.g. Steps, exit ways, etc)
Request a Quote Datasheet
Description
Features and Applications Industry standard PLCC-2 package 3.5 x 2.8 x 1.9mm (LxHxW) SMT LED Suitable for all SMT assembly and solder process Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Marker lights (e.g. Steps, exit ways, etc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5X2.8MM BLUE SMD LED - AA3528VBS/D - Kingbright Corporation
City of Industry, CA, USA
3.5X2.8MM BLUE SMD LED
AA3528VBS/D
3.5X2.8MM BLUE SMD LED AA3528VBS/D
Features and Applications Industry standard PLCC-2 package 3.5 x 2.8 x 1.9mm (LxHxW) SMT LED Suitable for all SMT assembly and solder process Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Marker lights (e.g. Steps, exit ways, etc)

Features and Applications

  • Industry standard PLCC-2 package
  • 3.5 x 2.8 x 1.9mm (LxHxW) SMT LED
  • Suitable for all SMT assembly and solder process
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Illuminating icon
  • Marker lights (e.g. Steps, exit ways, etc)
Supplier's Site Datasheet
LED Indication - Discrete - 754-1774-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1774-2-ND
LED Indication - Discrete 754-1774-2-ND
Blue 470nm LED Indication - Discrete 3.3V 2-PLCC

Blue 470nm LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-1774-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1774-6-ND
LED Indication - Discrete 754-1774-6-ND
Blue 470nm LED Indication - Discrete 3.3V 2-PLCC

Blue 470nm LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-1774-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1774-1-ND
LED Indication - Discrete 754-1774-1-ND
Blue 470nm LED Indication - Discrete 3.3V 2-PLCC

Blue 470nm LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA3528VBS/D
Standard LEDs - SMD AA3528VBS/D
Standard LEDs - SMD Blue 470nm 450mcd 120deg Water Clr

Standard LEDs - SMD Blue 470nm 450mcd 120deg Water Clr

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AA3528VBS/D 754-1774-2-ND AA3528VBS/D
Product Name 3.5X2.8MM BLUE SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: PLCC SMD-3.5X2.8mm 2-PLCC
LED Type Blue Blue
Peak Wavelength 470 nm (4700 Å) 465 nm (4650 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 100 degrees
View Details