Kingbright Corporation LED Indication - Discrete AA3528SURSK

Description
Red 630nm LED Indication - Discrete 1.95V 2-PLCC
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.95V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1537-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1537-6-ND
LED Indication - Discrete 754-1537-6-ND
Red 630nm LED Indication - Discrete 1.95V 2-PLCC

Red 630nm LED Indication - Discrete 1.95V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-1537-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1537-2-ND
LED Indication - Discrete 754-1537-2-ND
Red 630nm LED Indication - Discrete 1.95V 2-PLCC

Red 630nm LED Indication - Discrete 1.95V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-1537-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1537-1-ND
LED Indication - Discrete 754-1537-1-ND
Red 630nm LED Indication - Discrete 1.95V 2-PLCC

Red 630nm LED Indication - Discrete 1.95V 2-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA3528SURSK
Standard LEDs - SMD AA3528SURSK
Standard LEDs - SMD Red Water Clear 630nm 350mcd

Standard LEDs - SMD Red Water Clear 630nm 350mcd

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1537-6-ND AA3528SURSK
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 650 nm (6500 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 16 degrees
View Details
2.5X2.0MM GRN SMD LED YOKE LEAD - AM2520SGC08 - Kingbright Corporation
Specs
LED Package: Reverse Mount SMD LED
LED Type Green
Peak Wavelength 568 nm (5680 Å)
View Details
3 suppliers