Kingbright Corporation LED Indication - Discrete AA3528SURCKT09

Description
Red 630nm LED Indication - Discrete 1.95V 2-SMD, Gull Wing
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.95V 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-AA3528SURCKT09TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA3528SURCKT09TR-ND
LED Indication - Discrete 754-AA3528SURCKT09TR-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, Gull Wing

Red 630nm LED Indication - Discrete 1.95V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 754-AA3528SURCKT09DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA3528SURCKT09DKR-ND
LED Indication - Discrete 754-AA3528SURCKT09DKR-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, Gull Wing

Red 630nm LED Indication - Discrete 1.95V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 754-AA3528SURCKT09CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA3528SURCKT09CT-ND
LED Indication - Discrete 754-AA3528SURCKT09CT-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, Gull Wing

Red 630nm LED Indication - Discrete 1.95V 2-SMD, Gull Wing

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1020439-AA3528SURCKT09
Optoelectronics - LED Indication - Discrete 1020439-AA3528SURCKT09
Win Source Part Number: 1020439-AA3528SURCKT 09 Category: Optoelectronics>LED Indication - Discrete Series: Heli-R Color: Red Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Voltage - Forward (Vf) (Typ): 1.95V Current - Test: 20mA Wavelength - Dominant: 630nm Wavelength - Peak: 645nm Height (Max): 2.15mm Package / Case: 2-SMD, Gull Wing Supplier Device Package: SMD Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-AA3528SURCKT09CT ,754-AA3528SURCKT09D KR,754-AA3528SURCKT0 9TR Base Product Number: AA3528

Win Source Part Number: 1020439-AA3528SURCKT09
Category: Optoelectronics>LED Indication - Discrete
Series: Heli-R
Color: Red
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 100mcd
Voltage - Forward (Vf) (Typ): 1.95V
Current - Test: 20mA
Wavelength - Dominant: 630nm
Wavelength - Peak: 645nm
Height (Max): 2.15mm
Package / Case: 2-SMD, Gull Wing
Supplier Device Package: SMD
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-AA3528SURCKT09CT,754-AA3528SURCKT09DKR,754-AA3528SURCKT09TR
Base Product Number: AA3528

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA3528SURCKT09
Standard LEDs - SMD AA3528SURCKT09
Standard LEDs - SMD 3.5x2.8mm RED Z BEND

Standard LEDs - SMD 3.5x2.8mm RED Z BEND

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-AA3528SURCKT09TR-ND 1020439-AA3528SURCKT09 AA3528SURCKT09
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, Gull Wing
LED Type Red Red; Red
Peak Wavelength 645 nm (6450 Å) 630 nm (6300 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2035770 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details