Kingbright Corporation Optoelectronics - LED Indication - Discrete AA3528SURCK

Description
Win Source Part Number: 976982-AA3528SURCK Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 350mcd Voltage - Forward (Vf) (Typ): 1.95V Current - Test: 20mA Wavelength - Dominant: 630nm Wavelength - Peak: 645nm Height (Max): 2.15mm Package / Case: 2-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-2076-1,754-2076- 2,754-2076-6 Base Product Number: AA3528
Request a Quote Datasheet
Description
Win Source Part Number: 976982-AA3528SURCK Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 350mcd Voltage - Forward (Vf) (Typ): 1.95V Current - Test: 20mA Wavelength - Dominant: 630nm Wavelength - Peak: 645nm Height (Max): 2.15mm Package / Case: 2-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-2076-1,754-2076- 2,754-2076-6 Base Product Number: AA3528
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
976982-AA3528SURCK
Optoelectronics - LED Indication - Discrete 976982-AA3528SURCK
Win Source Part Number: 976982-AA3528SURCK Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 350mcd Voltage - Forward (Vf) (Typ): 1.95V Current - Test: 20mA Wavelength - Dominant: 630nm Wavelength - Peak: 645nm Height (Max): 2.15mm Package / Case: 2-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-2076-1,754-2076- 2,754-2076-6 Base Product Number: AA3528

Win Source Part Number: 976982-AA3528SURCK
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Independent
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 350mcd
Voltage - Forward (Vf) (Typ): 1.95V
Current - Test: 20mA
Wavelength - Dominant: 630nm
Wavelength - Peak: 645nm
Height (Max): 2.15mm
Package / Case: 2-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-2076-1,754-2076-2,754-2076-6
Base Product Number: AA3528

Buy Now Datasheet
LED Indication - Discrete - 754-2076-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2076-2-ND
LED Indication - Discrete 754-2076-2-ND
Red 630nm LED Indication - Discrete 1.95V 2-PLCC

Red 630nm LED Indication - Discrete 1.95V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-2076-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2076-6-ND
LED Indication - Discrete 754-2076-6-ND
Red 630nm LED Indication - Discrete 1.95V 2-PLCC

Red 630nm LED Indication - Discrete 1.95V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-2076-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2076-1-ND
LED Indication - Discrete 754-2076-1-ND
Red 630nm LED Indication - Discrete 1.95V 2-PLCC

Red 630nm LED Indication - Discrete 1.95V 2-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA3528SURCK
Standard LEDs - SMD AA3528SURCK
Standard LEDs - SMD RED WATER CLEAR HYPERBRIGHT

Standard LEDs - SMD RED WATER CLEAR HYPERBRIGHT

Buy Now Datasheet
LED; 3.5X2.8MM RED SMD LED, SMD LED, T&R - 70062768 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 3.5X2.8MM RED SMD LED, SMD LED, T&R
70062768
LED; 3.5X2.8MM RED SMD LED, SMD LED, T&R 70062768
The Hyper Red source color devices are made with AlGaInP on GaAs substrate Light Emitting Diode. Suitable for all SMT assembly and solder process. Available on tape and reel. Ideal for backlighting.

The Hyper Red source color devices are made with AlGaInP on GaAs substrate Light Emitting Diode.
Suitable for all SMT assembly and solder process.
Available on tape and reel.
Ideal for backlighting.

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 976982-AA3528SURCK 754-2076-2-ND AA3528SURCK 70062768
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD LED; 3.5X2.8MM RED SMD LED, SMD LED, T&R
LED Type Red; Red Red Red
Peak Wavelength 630 nm (6300 Å) 645 nm (6450 Å) 650 nm (6500 Å)
Viewing Angle 120 degrees 120 degrees
Forward Voltage 1.95 volts 1.95 volts 1.95 volts
Lens Type Flat Lens Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918838 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 754-1755-2-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 645 nm (5740 to 6450 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details