Kingbright Corporation LED Indication - Discrete AA3528SRS

Description
Red 640nm LED Indication - Discrete 1.85V 2-PLCC
Request a Quote Datasheet
Description
Red 640nm LED Indication - Discrete 1.85V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1614-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1614-2-ND
LED Indication - Discrete 754-1614-2-ND
Red 640nm LED Indication - Discrete 1.85V 2-PLCC

Red 640nm LED Indication - Discrete 1.85V 2-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA3528SRS
Standard LEDs - SMD AA3528SRS
Standard LEDs - SMD Red 640nm 150mcd 120deg Water Clear

Standard LEDs - SMD Red 640nm 150mcd 120deg Water Clear

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1614-2-ND AA3528SRS
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details