Kingbright Corporation LED Indication - Discrete AA3528SGS

Description
Green 568nm LED Indication - Discrete 2.2V 2-PLCC
Request a Quote Datasheet
Description
Green 568nm LED Indication - Discrete 2.2V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1538-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1538-2-ND
LED Indication - Discrete 754-1538-2-ND
Green 568nm LED Indication - Discrete 2.2V 2-PLCC

Green 568nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-1538-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1538-6-ND
LED Indication - Discrete 754-1538-6-ND
Green 568nm LED Indication - Discrete 2.2V 2-PLCC

Green 568nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-1538-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1538-1-ND
LED Indication - Discrete 754-1538-1-ND
Green 568nm LED Indication - Discrete 2.2V 2-PLCC

Green 568nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA3528SGS
Standard LEDs - SMD AA3528SGS
Standard LEDs - SMD Green Water Clear 568nm 25mcd

Standard LEDs - SMD Green Water Clear 568nm 25mcd

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1538-2-ND AA3528SGS
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details