Kingbright Corporation LED Indication - Discrete AA3528SECKT09

Description
Orange 605nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-AA3528SECKT09TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA3528SECKT09TR-ND
LED Indication - Discrete 754-AA3528SECKT09TR-ND
Orange 605nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Orange 605nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 754-AA3528SECKT09CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA3528SECKT09CT-ND
LED Indication - Discrete 754-AA3528SECKT09CT-ND
Orange 605nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Orange 605nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 754-AA3528SECKT09DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA3528SECKT09DKR-ND
LED Indication - Discrete 754-AA3528SECKT09DKR-ND
Orange 605nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Orange 605nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1209906-AA3528SECKT09
Optoelectronics - LED Indication - Discrete 1209906-AA3528SECKT09
Win Source Part Number: 1209906-AA3528SECKT0 9 Category: Optoelectronics>LED Indication - Discrete Series: Heli-R Color: Orange Package: Tape & Reel Standard Package: 2,000 Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 230mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 605nm Wavelength - Peak: 610nm Height (Max): 2.15mm Mounting Type: Surface Mount, Bottom Entry Package / Case: 2-SMD, Gull Wing Supplier Device Package: SMD Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-AA3528SECKT09TR, 754-AA3528SECKT09DKR ,754-AA3528SECKT09CT Base Product Number: AA3528

Win Source Part Number: 1209906-AA3528SECKT09
Category: Optoelectronics>LED Indication - Discrete
Series: Heli-R
Color: Orange
Package: Tape & Reel
Standard Package: 2,000
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 230mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 605nm
Wavelength - Peak: 610nm
Height (Max): 2.15mm
Mounting Type: Surface Mount, Bottom Entry
Package / Case: 2-SMD, Gull Wing
Supplier Device Package: SMD
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-AA3528SECKT09TR,754-AA3528SECKT09DKR,754-AA3528SECKT09CT
Base Product Number: AA3528

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA3528SECKT09
Standard LEDs - SMD AA3528SECKT09
Standard LEDs - SMD 3.5x2.8mm ORANGE Z BEND

Standard LEDs - SMD 3.5x2.8mm ORANGE Z BEND

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-AA3528SECKT09TR-ND 1209906-AA3528SECKT09 AA3528SECKT09
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, Gull Wing
LED Type Orange Orange; Orange
Peak Wavelength 610 nm (6100 Å) 605 nm (6050 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details