Kingbright Corporation 3.0X2.2MM RED SMD LED AA3022ES-4.5SF

Description
Features and Applications 3.0 x 2.2 x 1.5mm (LxWxH) SMT LED White reflector to maximize reflection of light High efficiency & low power consumption Package : 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for general lighting applications Status Indication
Description
Features and Applications 3.0 x 2.2 x 1.5mm (LxWxH) SMT LED White reflector to maximize reflection of light High efficiency & low power consumption Package : 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for general lighting applications Status Indication
Datasheet
Datasheet Summary
Powered by GS/AI

The AA3022ES-4.5SF is a 3.0mm x 2.2mm surface mount red LED from Kingbright Corporation, designed for high efficiency and low power consumption. It features a white reflector to enhance light output and has a thickness of 1.5mm, making it suitable for space-constrained applications. The LED operates with a forward voltage of 2.0 to 2.5V at a typical forward current of 20mA, with a peak wavelength of 627nm and a dominant wavelength of 625nm. It has a viewing angle of 120 degrees, providing broad illumination. The device is moisture sensitivity level 3 and is RoHS compliant, ensuring it meets environmental standards. The recommended soldering method is reflow soldering, and it is packaged in reels of 1500 pieces. The operating temperature range is from -40°C to +85°C, making it versatile for various applications.

Datasheet Summary
Powered by GS/AI

The AA3022ES-4.5SF is a 3.0mm x 2.2mm surface mount red LED from Kingbright Corporation, designed for high efficiency and low power consumption. It features a white reflector to enhance light output and has a thickness of 1.5mm, making it suitable for space-constrained applications. The LED operates with a forward voltage of 2.0 to 2.5V at a typical forward current of 20mA, with a peak wavelength of 627nm and a dominant wavelength of 625nm. It has a viewing angle of 120 degrees, providing broad illumination. The device is moisture sensitivity level 3 and is RoHS compliant, ensuring it meets environmental standards. The recommended soldering method is reflow soldering, and it is packaged in reels of 1500 pieces. The operating temperature range is from -40°C to +85°C, making it versatile for various applications.

Suppliers

Company
Product
Description
Supplier Links
3.0X2.2MM RED SMD LED - AA3022ES-4.5SF - Kingbright Corporation
City of Industry, CA, USA
3.0X2.2MM RED SMD LED
AA3022ES-4.5SF
3.0X2.2MM RED SMD LED AA3022ES-4.5SF
Features and Applications 3.0 x 2.2 x 1.5mm (LxWxH) SMT LED White reflector to maximize reflection of light High efficiency & low power consumption Package : 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for general lighting applications Status Indication

Features and Applications

  • 3.0 x 2.2 x 1.5mm (LxWxH) SMT LED
  • White reflector to maximize reflection of light
  • High efficiency & low power consumption
  • Package : 500pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Suitable for general lighting applications
  • Status Indication
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA3022ES-4.5SF
Standard LEDs - SMD AA3022ES-4.5SF
Standard LEDs - SMD Red Water Clear 625nm 25mcd

Standard LEDs - SMD Red Water Clear 625nm 25mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AA3022ES-4.5SF AA3022ES-4.5SF
Product Name 3.0X2.2MM RED SMD LED Standard LEDs - SMD
LED Package: PLCC SMD-3.0X2.2mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
SWIR Emitters - MTE5010-095-IR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
Viewing Angle 45 degrees
View Details