Kingbright Corporation Optoelectronics - LED Indication - Discrete AA3528QWC/D09

Description
Win Source Part Number: 1042374-AA3528QWC/D0 9 Category: Optoelectronics>LED Indication - Discrete Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Package / Case: 2-PLCC Supplier Device Package: SMD Dimension: 3.20mm L x 2.80mm W ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: Q6036144 Base Product Number: AA3528
Request a Quote
Description
Win Source Part Number: 1042374-AA3528QWC/D0 9 Category: Optoelectronics>LED Indication - Discrete Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Package / Case: 2-PLCC Supplier Device Package: SMD Dimension: 3.20mm L x 2.80mm W ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: Q6036144 Base Product Number: AA3528
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1042374-AA3528QWC/D09
Optoelectronics - LED Indication - Discrete 1042374-AA3528QWC/D09
Win Source Part Number: 1042374-AA3528QWC/D0 9 Category: Optoelectronics>LED Indication - Discrete Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Package / Case: 2-PLCC Supplier Device Package: SMD Dimension: 3.20mm L x 2.80mm W ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: Q6036144 Base Product Number: AA3528

Win Source Part Number: 1042374-AA3528QWC/D09
Category: Optoelectronics>LED Indication - Discrete
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Package / Case: 2-PLCC
Supplier Device Package: SMD
Dimension: 3.20mm L x 2.80mm W
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: Q6036144
Base Product Number: AA3528

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1042374-AA3528QWC/D09
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - APA2106ZGC-G-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details