Kingbright Corporation LED Indication - Discrete AA3528LEC

Description
Red 617nm LED Indication - Discrete 1.7V 2-PLCC
Request a Quote Datasheet
Description
Red 617nm LED Indication - Discrete 1.7V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-AA3528LECDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA3528LECDKR-ND
LED Indication - Discrete 754-AA3528LECDKR-ND
Red 617nm LED Indication - Discrete 1.7V 2-PLCC

Red 617nm LED Indication - Discrete 1.7V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-AA3528LECTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA3528LECTR-ND
LED Indication - Discrete 754-AA3528LECTR-ND
Red 617nm LED Indication - Discrete 1.7V 2-PLCC

Red 617nm LED Indication - Discrete 1.7V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-AA3528LECCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA3528LECCT-ND
LED Indication - Discrete 754-AA3528LECCT-ND
Red 617nm LED Indication - Discrete 1.7V 2-PLCC

Red 617nm LED Indication - Discrete 1.7V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-AA3528LECDKR-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 627 nm (6270 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
LED Indication - Discrete - 1497-1376-2-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 468 to 630 nm (4680 to 6300 Å)
View Details
LED White Lighting - 67-2056-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 6-SMD, No Lead
LED Type White
Color Temperature 6300 K
View Details
2 suppliers