ITW Electronic Component Solutions - Lumex LED White Lighting SML-LX3939UWC-TR

Description
LED Lighting TitanBrite™ White, Cool 6300K 7.3V 350mA 130° 6-SMD, No Lead
Request a Quote Datasheet
Description
LED Lighting TitanBrite™ White, Cool 6300K 7.3V 350mA 130° 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 67-2056-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
67-2056-2-ND
LED White Lighting 67-2056-2-ND
LED Lighting TitanBrite™ White, Cool 6300K 7.3V 350mA 130° 6-SMD, No Lead

LED Lighting TitanBrite™ White, Cool 6300K 7.3V 350mA 130° 6-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240267-SML-LX3939UWC-TR
Optoelectronics - LED Lighting - White 1240267-SML-LX3939UWC-TR
Win Source Part Number: 1240267-SML-LX3939UW C-TR Category: Optoelectronics>LED Lighting - White Series: TitanBrite™ Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.213" (5.40mm) Standard Package: 300 Mounting: SMD (SMT) Current - Max: 1A Viewing Angle: 130° Voltage - Forward (Vf) (Typ): 7.3V Current - Test: 350mA CCT (K): 6300K Flux @ 25°C, Current - Test: 190lm (130lm ~ 250lm) Lumens/Watt @ Current - Test: 74 lm/W Package / Case: 6-SMD, No Lead Supplier Device Package: SMD Dimension: 0.398" L x 0.398" W (10.10mm x 10.10mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2056-1,67-2056-2, SMLLX3939UWCTR,67-20 56-6 Product Status: Obsolete

Win Source Part Number: 1240267-SML-LX3939UWC-TR
Category: Optoelectronics>LED Lighting - White
Series: TitanBrite™
Color: White, Cool
Package: Tape & Reel
Height - Seated (Max): 0.213" (5.40mm)
Standard Package: 300
Mounting: SMD (SMT)
Current - Max: 1A
Viewing Angle: 130°
Voltage - Forward (Vf) (Typ): 7.3V
Current - Test: 350mA
CCT (K): 6300K
Flux @ 25°C, Current - Test: 190lm (130lm ~ 250lm)
Lumens/Watt @ Current - Test: 74 lm/W
Package / Case: 6-SMD, No Lead
Supplier Device Package: SMD
Dimension: 0.398" L x 0.398" W (10.10mm x 10.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-2056-1,67-2056-2,SMLLX3939UWCTR,67-2056-6
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-2056-2-ND 1240267-SML-LX3939UWC-TR
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 6-SMD, No Lead
LED Type White White; Multi-Colored; White, Cool
Color Temperature 6300 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Point Source Emitter - MTPS9085WC - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Flat
LED Type Infrared; Red
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 475-GWCS8PM1.PM-LRLT-XX52-1-350-R18DKR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5700 K
View Details
2 suppliers