Kingbright Corporation LED Indication - Discrete AA3528CGSK

Description
Green 570nm LED Indication - Discrete 2.1V 2-PLCC
Request a Quote Datasheet
Description
Green 570nm LED Indication - Discrete 2.1V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1528-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1528-6-ND
LED Indication - Discrete 754-1528-6-ND
Green 570nm LED Indication - Discrete 2.1V 2-PLCC

Green 570nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-1528-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1528-2-ND
LED Indication - Discrete 754-1528-2-ND
Green 570nm LED Indication - Discrete 2.1V 2-PLCC

Green 570nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-1528-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1528-1-ND
LED Indication - Discrete 754-1528-1-ND
Green 570nm LED Indication - Discrete 2.1V 2-PLCC

Green 570nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA3528CGSK
Standard LEDs - SMD AA3528CGSK
Standard LEDs - SMD Green Water Clear 570nm 100mcd

Standard LEDs - SMD Green Water Clear 570nm 100mcd

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1528-6-ND AA3528CGSK
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details