Kingbright Corporation Optics - LEDs - Light Pipes - AP2012PBC AP2012PBC

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986008-AP2012PBC Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.65 V Luminous Intensity: 60 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Wavelength: 470 nm Categories: Optics - LEDs - Light Pipes Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Mount: Standard RoHS: Compliant Illumination Color: Blue
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986008-AP2012PBC Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.65 V Luminous Intensity: 60 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Wavelength: 470 nm Categories: Optics - LEDs - Light Pipes Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Mount: Standard RoHS: Compliant Illumination Color: Blue
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - AP2012PBC - 986008-AP2012PBC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - AP2012PBC
986008-AP2012PBC
Optics - LEDs - Light Pipes - AP2012PBC 986008-AP2012PBC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986008-AP2012PBC Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.65 V Luminous Intensity: 60 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Wavelength: 470 nm Categories: Optics - LEDs - Light Pipes Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Mount: Standard RoHS: Compliant Illumination Color: Blue

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986008-AP2012PBC
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 3.65 V
Luminous Intensity: 60 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Wavelength: 470 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Mount: Standard
RoHS: Compliant
Illumination Color: Blue

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 986008-AP2012PBC
Product Name Optics - LEDs - Light Pipes - AP2012PBC
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 120 degrees
Luminous Intensity 60 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
3.0X1.0MM RA. RED SMD LED - APA3010SURCK-GX - Kingbright Corporation
Specs
LED Package: Right Angle-3.0X1.0mm
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
4 suppliers