Kingbright Corporation LED Indication - Discrete AA3528ASGC

Description
Green 568nm LED Indication - Discrete 2.2V 2-PLCC
Request a Quote Datasheet
Description
Green 568nm LED Indication - Discrete 2.2V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1012-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1012-2-ND
LED Indication - Discrete 754-1012-2-ND
Green 568nm LED Indication - Discrete 2.2V 2-PLCC

Green 568nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-1012-2-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 16 degrees
View Details
LED Indication - Discrete - 754-1005-2-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details