Kingbright Corporation LED Indication - Discrete AA3020ASRC

Description
Red 640nm LED Indication - Discrete 1.85V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red 640nm LED Indication - Discrete 1.85V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1005-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1005-2-ND
LED Indication - Discrete 754-1005-2-ND
Red 640nm LED Indication - Discrete 1.85V 2-SMD, J-Lead

Red 640nm LED Indication - Discrete 1.85V 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-1005-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 754-AP2012SYCCT-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1322-2-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details