Kingbright Corporation LED Indication - Discrete AA3528APBC/A

Description
Blue 470nm LED Indication - Discrete 3.2V 2-PLCC
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.2V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1011-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1011-2-ND
LED Indication - Discrete 754-1011-2-ND
Blue 470nm LED Indication - Discrete 3.2V 2-PLCC

Blue 470nm LED Indication - Discrete 3.2V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-1011-2-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169847 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 754-AA3528SYCKT/J309CT-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details